EN
  • EN
  • DE

TLV320AIC3263IYZFR

Part No TLV320AIC3263IYZFR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC STEREO AUD CODEC LP 81DSBGA / Ultra Low Power Stereo Audio Codec With miniDSP, DirectPath Headphone, and Class-D Speaker Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Audio
Data Interface I2C, SPI
Resolution (Bits) 12 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 93 / 101
Dynamic Range, ADCs / DACs (db) Typ 95 / 99
Voltage - Supply, Analog 1.5V ~ 1.95V
Voltage - Supply, Digital 1.26V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 81-UFBGA, DSBGA
Supplier Device Package 81-DSBGA (4.81x4.81)
Part Number Series TLV320AIC3263
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803112-TLV320AIC3263IYZFR
Ultra Librarian 3D Model Ultra Librarian TLV320AIC3263IYZFR CAD Model

Description

The TLV320AIC3263IYZFR is a highly-integrated, low-power audio codec from Texas Instruments (TI) that is designed to deliver a premium audio experience in consumer electronics. This versatile codec features a programmable signal processing environment and is suitable for a wide range of applications, including smartphones, tablets, digital headsets, and portable media players.

Key Features

  • High-Performance Audio: With support for 24-bit audio and sampling rates up to 192 kHz, the TLV320AIC3263IYZFR ensures high-fidelity sound reproduction for both playback and recording.
  • Low Power Consumption: Designed with power efficiency in mind, this codec extends battery life in portable devices by consuming minimal power during operation.
  • Flexible Audio Routing: The device features a flexible audio routing matrix that allows for complex audio signal routing and mixing configurations to fit various system requirements.
  • Programmable DSP: The integrated programmable digital signal processor (DSP) allows for custom audio processing algorithms, enabling enhancements such as noise cancellation, 3D sound, and equalization.
  • Multiple Interfaces: It supports a variety of digital audio interfaces, including I2S, TDM, and PCM, providing flexibility in system design and integration.
  • Miniature Packaging: The TLV320AIC3263IYZFR comes in a compact 49-ball YZFR package, making it ideal for space-constrained applications.

Applications

The codec is designed to be a versatile solution that can be used in a multitude of audio-related applications. Its high performance and programmability make it suitable for:

  • Smartphones and Tablets
  • Portable Media Players
  • Digital Headsets and Earphones
  • Audio Docking Stations
  • Voice-Activated Systems

Technical Specifications

Parameter Value
Resolution 24-bit
Sampling Rate Up to 192 kHz
Power Supply Voltage 1.8V to 3.6V
Operating Temperature -40°C to 85°C
Package 49-ball YZFR

With its combination of high-quality audio performance, low power consumption, and advanced features, the TLV320AIC3263IYZFR from Texas Instruments is an ideal choice for developers looking to enhance the audio capabilities of their next-generation portable devices.

You May Also Be Interested in

AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
AKM Semiconductor Inc.
Need more? Email Us
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660
AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $5.3111
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5093 $52.5651
17+ $6.1614 $104.7438
26+ $5.9689 $155.1914
35+ $5.7764 $202.1740
45+ $5.5838 $251.2710
60+ $5.0062 $300.3720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,349 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess