The TLV320AIC3106IRGZT is a high-fidelity audio codec from Texas Instruments designed to provide comprehensive audio solutions for a wide range of applications. This versatile integrated circuit is ideal for portable and fixed audio applications, including smartphones, tablets, digital cameras, and home entertainment systems.
Key Features
- High-Quality Audio: The TLV320AIC3106IRGZT offers a 24-bit delta-sigma stereo audio ADC and DAC, ensuring high-quality audio capture and playback with a dynamic range that satisfies audiophile standards.
- Low Power Consumption: Designed with power efficiency in mind, this codec operates on a low voltage power supply, making it perfect for battery-powered devices.
- Flexible Audio Interfaces: It supports multiple audio data interface formats, including I2S, DSP, and right-justified modes, providing versatility for system design.
- Integrated Headphone Amplifier: An onboard headphone amplifier delivers a robust audio experience directly to the user without the need for external components.
- Programmable Audio Processing: The device includes programmable filters and digital signal processing options that allow for customization of the audio signal path to fit specific application requirements.
Technical Specifications
- Supply Voltage: 2.7V to 3.6V
- Dynamic Range: 100 dB for DAC, 92 dB for ADC
- Sample Rate: 8 kHz to 96 kHz
- Package: 48-VQFN (RGZ)
- Operating Temperature: -40°C to 85°C
The TLV320AIC3106IRGZT is not only a testament to Texas Instruments' commitment to audio excellence but also to its dedication to creating solutions that are both power-efficient and highly functional. With its integration of core audio functionalities, this codec simplifies design and reduces the need for additional components, making it an ideal choice for developers looking to enhance the audio capabilities of their products with minimal design complexity.