EN
  • EN
  • DE

TLV320AIC3101IRHB

Part No TLV320AIC3101IRHB
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC STER AUD CODEC 24 BIT 32-VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Stereo Audio
Data Interface PCM Audio Interface
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 92 / 102
Dynamic Range, ADCs / DACs (db) Typ 93 / 97
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 1.65 V to 1.95 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 090568-TLV320AIC3101IRHB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320AIC3101IRHB CAD Model

Description

The TLV320AIC3101IRHB is a versatile low-power audio codec from Texas Instruments, designed to provide a fully-integrated audio solution for a wide range of consumer and professional audio applications. This high-performance component features a stereo audio DAC, a mono audio ADC, and a power-efficient 2.7V to 3.6V operation, making it an ideal choice for battery-powered devices.

Key Features:

  • High-Quality Audio: With its 24-bit conversion rate, the TLV320AIC3101IRHB delivers high-quality sound, ensuring a rich audio experience for end-users.
  • Flexible Input/Output Options: The codec supports multiple audio input and output options, including a MICBIAS for microphone input, which provides flexibility for various audio configurations.
  • Programmable Microphone Amplifier: The integrated programmable microphone amplifier allows for precise control over the audio input levels, enabling customization for different recording scenarios.
  • Low Power Consumption: Designed for power-sensitive applications, this codec maintains excellent performance while minimizing power consumption, extending the battery life of portable devices.
  • Integrated PLL: The onboard phase-locked loop (PLL) facilitates flexible clocking options, simplifying system design by reducing the need for external clocking hardware.
  • Extensive Signal Processing: The TLV320AIC3101IRHB comes with a range of signal processing features, including 3D, bass, treble, midrange equalization, and dynamic range control, providing an enhanced audio experience.

Applications:

The TLV320AIC3101IRHB is suited for a broad spectrum of applications, such as:

  • Portable and handheld audio devices
  • Smartphones and tablets
  • Personal digital assistants
  • Audio docking stations
  • Digital still and video cameras
  • Portable gaming consoles

With its compact size and comprehensive feature set, the TLV320AIC3101IRHB from Texas Instruments represents a complete audio solution for designers looking to enhance the audio capabilities of their products without compromising on power efficiency or space.

You May Also Be Interested in

Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Analog Devices Inc.
IC CODEC 24BIT / Interface
Lowest to $3.9178
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC CODEC 16BIT MIC/HP/SPK-AMP / Interface
Need more? Email Us
Tempo Communications
4 CHANNEL HDA CODEC, CLASS D 48Q
Need more? Email Us
Analog Devices Inc.
4 ADC, 2 DAC LOW POWER CODEC, AU / General Purpose Interface 24 b I2C, SPI 42-WLCSP (2.7x2.32)
Lowest to $7.1118
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Texas Instruments
IC STEREO AUD CODEC ADJ 25DSBGA
Need more? Email Us
Asahi Kasei Microsystems
IC CODEC STEREO 2CH 48LQFP / Interface
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5030 $52.6050
85+ $1.2333 $104.8305
130+ $1.1947 $155.3110
175+ $1.1562 $202.3350
225+ $1.1177 $251.4825
300+ $1.0020 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess