EN
  • EN
  • DE

TLV320AIC3007IRSBT

Part No TLV320AIC3007IRSBT
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC STEREO AUDIO CODEC LP 40-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Stereo Audio
Data Interface I2C, Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 87 / 93
Dynamic Range, ADCs / DACs (db) Typ 86 / 92
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 1.525 V to 1.95 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-WQFN
Win Source Part Number 135257-TLV320AIC3007IRSBT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320AIC3007IRSBT CAD Model

Description

Product Overview: TLV320AIC3007IRSBT

The TLV320AIC3007IRSBT is a versatile and highly integrated audio codec from Texas Instruments, designed to provide a comprehensive audio solution for a wide range of applications. This low-power stereo audio codec features a digital-to-analog converter (DAC) and an analog-to-digital converter (ADC) that deliver high-quality sound, making it an ideal choice for portable and consumer electronics, such as smartphones, tablets, and digital music players.

The device is equipped with a number of advanced features that enhance its audio performance and functionality. It supports a 24-bit digital audio interface and provides a wide dynamic range, ensuring clear and detailed sound reproduction. The codec includes programmable filters, a digital equalizer, and 3D sound enhancement algorithms, enabling customization of the audio output to fit specific requirements.

The TLV320AIC3007IRSBT also offers flexibility in connectivity, with support for I2S, left-justified, right-justified, and DSP audio interface formats. This makes it easy to integrate into various system designs without the need for significant changes to existing architectures. Additionally, the device's power management capabilities allow for efficient use of battery resources, which is critical for portable applications.

With its low-noise microphone bias generator and stereo headphone amplifier, the TLV320AIC3007IRSBT is capable of driving a wide range of input and output devices. The codec's small form factor, available in a compact QFN package, ensures that it can be easily incorporated into space-constrained designs without sacrificing functionality or performance.

Texas Instruments' commitment to quality and reliability is evident in the TLV320AIC3007IRSBT, which is designed to meet the rigorous demands of modern audio systems. Whether you're developing a handheld device, a voice-activated system, or any application requiring high-quality audio, the TLV320AIC3007IRSBT offers a powerful solution that can help elevate the user experience.

You May Also Be Interested in

AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
AKM Semiconductor Inc.
Lowest to $2.4359
ams
Lowest to $3.2687
AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us
AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
AKM Semiconductor Inc.
Lowest to $6.5292

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3400 $50.0400
15+ $6.8431 $102.6465
23+ $6.6293 $152.4739
32+ $6.4154 $205.2928
41+ $6.2016 $254.2656
54+ $5.5600 $300.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess