EN
  • EN
  • DE

GBJ2010-BP

Part No GBJ2010-BP
Manufacturer Micro Commercial Co
Catalog Bridge Rectifiers
Description BRIDGE RECT 20A 1KV GBJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Micro Commercial Co
Packaging Bulk
Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 1000V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Max) @ If 1.05V @ 10A
Current - Reverse Leakage @ Vr 10μA @ 1000V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package GBJ
Win Source Part Number 1040812-GBJ2010-BP
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1,500
Ultra Librarian 3D Model Ultra Librarian GBJ2010-BP CAD Model

Description

The Micro Commercial Co 470939 is a single-phase standard diode type component with a maximum peak reverse voltage of 1000V.

  • Diode Type: Single-phase standard
  • Maximum Peak Reverse Voltage: 1000V
  • Average Rectified Current: 20A
  • Forward Voltage: 1.05V @ 10A
  • Mounting Technology: Through-hole
  • Case/Package: GBJ
  • Operating Temperature Range: -55°C to 150°C
  • Category: Discrete Semiconductor Products
  • Popularity: Medium
  • Packaging: Bulk
  • Quantity per Package: 1500
  • Current Leakage @ Reverse Voltage: 10μA @ 1000V

You May Also Be Interested in

Comchip Technology
Bridge Rectifiers VR=400V IAV=2.0A
Lowest to $1.0821
ShenZhen SlkorMicro Semicon Co. Ltd
60A 1.1V@2A 2A 1kV DBS
Lowest to $0.0264
ShenZhen SlkorMicro Semicon Co. Ltd
2A 50A 1kV 1V@2A ABS
Lowest to $0.0237
Vishay
BRIDGE RECT 1PHASE 400V 12A GBPC
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.6KV 150A E2
Lowest to $111.0448
Comchip Technology
BRIDGE RECT 1PHASE 600V 4A GBJ
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
30A 1V@500mA 800mA 1kV MBF
Lowest to $0.0205
Vishay
BRIDGE RECT 1PHASE 1KV 35A D-34
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
80A 1.1V@3A 3A 1kV DBS
Lowest to $0.0821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6861 $58.3185
210+ $0.5625 $118.1250
320+ $0.5452 $174.4640
440+ $0.5278 $232.2320
570+ $0.5105 $290.9850
760+ $0.4574 $347.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess