EN
  • EN
  • DE

1N4148WS-V-G-08

Part No 1N4148WS-V-G-08
Manufacturer Vishay
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SOD123
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 713020-1N4148WS-V-G-08
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N4148WS-V-G-08 CAD Model

Description

The 1N4148WS-V-G-08 is a high-speed switching diode manufactured by Vishay. It is designed for general-purpose switching applications requiring fast switching speeds and reliable performance. The diode is housed in a small surface-mount package, making it suitable for high-density circuit boards. It is known for its low forward voltage drop and high reverse voltage capability.

Applications

  • High-Speed Switching: Used in switching circuits for signal routing and control.
  • Clipping and Clamping Circuits: Implemented in circuits to clip or clamp voltage levels.
  • General Rectification: Used for general-purpose rectification in low-power applications.
  • Reverse Polarity Protection: Provides reverse polarity protection in electronic circuits.

Features

  • High Switching Speed: Offers a fast reverse recovery time for high-speed switching applications.
  • Low Forward Voltage Drop: Provides a low forward voltage drop for efficient operation.
  • High Reverse Voltage: Capable of withstanding high reverse voltages.
  • Small Surface Mount Package: Available in a small SOD-323 surface-mount package for high-density circuit boards.
  • RoHS Compliant: Complies with RoHS standards, ensuring environmental safety.

Benefits

  • Efficient Switching: Enables efficient switching in high-speed applications.
  • Reduced Power Loss: Low forward voltage drop minimizes power loss in the circuit.
  • Reliable Performance: Provides reliable performance in a variety of applications.
  • Compact Design: Small surface mount package allows for compact circuit designs.
  • Wide Range of Applications: Suitable for a wide range of general-purpose switching applications.

Additional Details

The 1N4148WS-V-G-08 features a forward voltage of approximately 1V at a forward current of 10mA and a maximum reverse recovery time of 4ns. It can handle a continuous forward current of 200mA. The operating temperature range is typically -65°C to +150°C, making it suitable for use in various environments. It is commonly used in signal processing, data communication, and power management circuits. The device is designed to provide consistent performance over its entire operating life and meets industry standards for diode characteristics.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess