EN
  • EN
  • DE

HMC424LP3ETR

Part No HMC424LP3ETR
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 0.5-31.5DB 16VFQFN / RF Attenuators 0.5dB ~ 31.5dB 0 Hz ~ 13 GHz 50 Ohms 16-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Attenuation Value 0.5dB ~ 31.5dB
Frequency Range 0 Hz ~ 13 GHz
Impedance 50 Ohms
Package / Case 16-VFQFN Exposed Pad
Base Product Number HMC424
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 146944-HMC424LP3ETR
Ultra Librarian 3D Model Ultra Librarian HMC424LP3ETR CAD Model

Description

Product Overview: HMC424LP3ETR by Analog Devices Inc.

The HMC424LP3ETR is a high-performance, digitally controlled variable gain amplifier (VGA) from Analog Devices Inc., designed to offer precise attenuation and consistent linear gain control in a variety of RF and IF signal processing applications. This compact, surface-mount device is housed in a 16-lead 3x3mm QFN package, making it suitable for space-constrained applications while providing robust performance across its operating range.

The HMC424LP3ETR operates over a broad frequency range from DC to 4 GHz, delivering a wide dynamic range with an attenuation control range of 0 to 31.5 dB in 0.5 dB steps. The fine attenuation steps allow for precise signal level control, which is essential in applications such as cellular base stations, broadband wireless access systems, test equipment, and satellite communications systems.

Featuring a serial control interface, the HMC424LP3ETR allows for easy integration into digital control systems. This interface enables the user to program the attenuation settings with high resolution and accuracy. The device's CMOS-compatible control logic ensures seamless integration with a variety of microcontrollers and digital interface standards.

The HMC424LP3ETR also boasts excellent RF performance with low insertion loss and high IP3 (third-order intercept point), ensuring minimal signal distortion and high linearity across its operating frequency range. This makes it an ideal choice for maintaining signal integrity in complex signal chains where variable gain control is required.

With a supply voltage range of +3 to +5 V, the HMC424LP3ETR is versatile and can be used in both portable and stationary applications, where power supply availability may vary. Additionally, it features a power-up state selection that allows users to choose the default attenuation state at power-up, providing flexibility in system design and initialization.

In summary, the HMC424LP3ETR from Analog Devices Inc. is a sophisticated, digitally controlled VGA that offers precision, flexibility, and high performance for a wide array of RF and IF applications. Its compact form factor, extensive frequency range, and fine attenuation steps make it a valuable component for designers looking to optimize their signal processing chains.

You May Also Be Interested in

TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
16 LEAD LGA
Lowest to $161.1941
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 30W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATT 0.25-15.75DB 50OHM 24QFN
Need more? Email Us
pSemi
RF ATTEN 0-31.75DB 50OHM 32VFQFN
Lowest to $5.4950
Analog Devices Inc.
RF ATTENUATOR 26DB 50OHM 12CLCC
Lowest to $190.4478
Mini-Circuits
10 DB SMT FIXED ATT, DC 8000 MHZ
Lowest to $5.9430

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $286.5672 $286.5672
2+ $275.3732 $550.7464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess