EN
  • EN
  • DE

TLV320AIC20IPFBR

Part No TLV320AIC20IPFBR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC CODEC 16BIT DUAL PROG 48-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Voice-Band
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 84 / 92
Dynamic Range, ADCs / DACs (db) Typ 87 / 92
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 1.65 V to 1.95 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-TQFP (7x7)
Win Source Part Number 134246-TLV320AIC20IPFBR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320AIC20IPFBR CAD Model

Description

The TLV320AIC20IPFBR is a high-performance audio codec from Texas Instruments, designed to provide a comprehensive audio solution for a wide range of applications. This codec integrates both analog-to-digital (ADC) and digital-to-analog (DAC) converters to facilitate high-quality audio signal processing in multimedia and communication devices.

Key Features

  • High-Quality Audio: With its 24-bit conversion capability, the TLV320AIC20IPFBR delivers professional-grade audio quality, making it suitable for high-fidelity audio systems.
  • Low Power Consumption: Engineered for efficiency, this codec operates on low power, making it ideal for portable and battery-powered devices.
  • Flexibility: The device supports a variety of audio sampling rates, allowing it to be used in diverse audio applications.
  • Integrated Filters: On-chip digital filtering reduces the need for external components, simplifying design and reducing system cost.
  • Programmable Functions: With programmable functions such as volume control, data formats, and functional modes, the TLV320AIC20IPFBR offers versatility to meet specific design requirements.

Applications

The TLV320AIC20IPFBR is suitable for a variety of applications, including but not limited to:

  • Professional Audio Recording and Playback Systems
  • Portable Audio Devices
  • Automotive Audio Systems
  • Voice Recognition and Processing Systems
  • Telecommunication Devices

Package and Availability

This codec is available in a compact 48-pin TQFP (Thin Quad Flat Package) and is designated by the part number TLV320AIC20IPFBR. It is widely available through Texas Instruments' distribution network, ensuring easy access for designers and manufacturers.

Quality and Reliability

As with all Texas Instruments products, the TLV320AIC20IPFBR is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding applications. With Texas Instruments' commitment to continuous innovation, this codec represents a state-of-the-art solution for audio signal processing.

You May Also Be Interested in

Cirrus Logic Inc.
WM1616 - AC97 HI-FI CODEC + PCM
Need more? Email Us
CML Microcircuits
ADAPTIVE DELTA MODULATION (ADM) / General Purpose Interface 8 b, 16 b Serial 20-SOIC
Need more? Email Us
Cirrus Logic Inc.
STEREO CODEC WITH SPEAKER DRIVER
Need more? Email Us
Analog Devices Inc.
MULTI CHANNEL 96KHZ CODEC / Interface
Lowest to $17.4627
Cirrus Logic Inc.
WM8912 - LOW POWER AUDIO CODEC
Need more? Email Us
Analog Devices Inc.
4 ADC, 2 DAC LOW POWER CODEC, AU / General Purpose Interface 24 b I2C, SPI 42-WLCSP (2.7x2.32)
Lowest to $7.1118
Maxim Integrated
IC CODEC STEREO AUDIO 48TQFN
Need more? Email Us
Tempo Communications
4 CHANNEL HDA CODEC, CLASS D 48Q
Need more? Email Us
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1935 $78.3870
4+ $32.1588 $128.6352
5+ $31.1539 $155.7695
7+ $30.1489 $211.0423
9+ $29.1439 $262.2951
12+ $26.1290 $313.5480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 266 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess