EN
  • EN
  • DE

TLV320AIC11IPFB

Part No TLV320AIC11IPFB
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC 22-KSPS DSP CODEC 48-QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type General Purpose
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 1 / 1
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 90 / 87
Dynamic Range, ADCs / DACs (db) Typ 84 / 85
Analog Supply Voltage 3 V to 5.5 V
Digital Supply Voltage 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-TQFP (7x7)
Win Source Part Number 055154-TLV320AIC11IPFB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320AIC11IPFB CAD Model

Description

The TLV320AIC11IPFB is a versatile and high-performance audio codec from Texas Instruments, designed to cater to a wide array of audio applications. This integrated circuit is well-suited for both consumer and professional audio equipment, offering exceptional sound quality and a variety of features that make it an ideal choice for designers and engineers.

Key Features

  • High-Quality Audio: The TLV320AIC11IPFB boasts a high signal-to-noise ratio, ensuring crisp and clear audio reproduction. Its precision in converting analog signals to digital and vice versa ensures minimal loss of audio fidelity, making it perfect for high-end audio applications.
  • Multiple Audio Formats: This codec supports a range of audio data formats, providing flexibility in interfacing with different types of digital audio equipment and processors.
  • Low Power Consumption: With power efficiency in mind, the TLV320AIC11IPFB is designed to operate with low power consumption, making it suitable for battery-powered devices where longevity is key.
  • Programmable Functions: The device features programmable functions such as volume control, data formats, and filtering options, allowing for a highly customizable audio experience tailored to specific application needs.
  • Integrated Filters: Built-in filters reduce the need for external components, simplifying the design and reducing the overall footprint of the audio system.

Applications

The TLV320AIC11IPFB is ideal for a variety of applications, including:

  • Portable and stationary audio players
  • Professional audio recording and mixing equipment
  • Audio interfaces and sound cards
  • Consumer electronics such as smartphones, tablets, and laptops
  • Public address systems and audio distribution networks

Technical Specifications

The TLV320AIC11IPFB operates over a wide temperature range and comes in a 48-TQFP package. It interfaces with digital audio systems via a serial bus, and it is compliant with industry-standard protocols. The device's compact size and robust feature set make it a highly competitive option for integrating high-quality audio capabilities into a wide range of products.

For more detailed technical information, datasheets, and support resources, please visit the Texas Instruments website or contact their customer support for assistance with the TLV320AIC11IPFB audio codec.

You May Also Be Interested in

Texas Instruments
LM4546B AC '97 REV 2.1 CODEC WIT
Need more? Email Us
Cirrus Logic Inc.
SIX CHANNEL, 20-BIT CODEC / Stereo Audio Interface 20 b Serial 44-TQFP (10x10)
Need more? Email Us
Analog Devices Inc.
IC CODEC 24BIT / Interface
Lowest to $3.9178
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Lowest to $3.9848
Cirrus Logic Inc.
IC CODEC STEREO W/HDPN AMP 32QFN / Stereo Audio Interface 24 b Serial 32-QFN (5x5)
Lowest to $20.3705
CML Microcircuits
ADAPTIVE DELTA MODULATION (ADM) / General Purpose Interface 8 b, 16 b Serial 20-SOIC
Need more? Email Us
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Advanced Micro Devices
AM7905 - PCM CODEC, A/MU-LAW
Lowest to $9.6650
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.3440 $52.0320
8+ $14.2310 $113.8480
11+ $13.7863 $151.6493
15+ $13.3415 $200.1225
20+ $12.8968 $257.9360
26+ $11.5627 $300.6302
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 675 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess