EN
  • EN
  • DE

TLV320AIC1110ZQER

Part No TLV320AIC1110ZQER
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC PCM CODEC 80-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type PCM
Data Interface PCM Audio Interface
Resolution (Bits) 15 b
Number of ADCs / DACs 1 / 1
Sigma Delta Yes
Analog Supply Voltage 2.7 V to 3.3 V
Digital Supply Voltage 2.7 V to 3.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 80-BGA MICROSTAR JUNIOR (5x5)
Win Source Part Number 033014-TLV320AIC1110ZQER
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV320AIC1110ZQER CAD Model

Description

The TLV320AIC1110ZQER from Texas Instruments is a cutting-edge audio codec designed to facilitate high-quality audio conversion in a diverse range of applications. This integrated circuit is engineered to provide both analog-to-digital and digital-to-analog conversion functionalities, making it a versatile choice for designers looking to enhance audio performance in their products.

Key Features

  • High-Performance Audio: With a 24-bit delta-sigma ADC and DAC, the TLV320AIC1110ZQER ensures premium audio quality, making it suitable for applications that require exceptional sound fidelity.
  • Low Power Consumption: Designed with power efficiency in mind, this audio codec is ideal for battery-powered devices, as it helps to prolong battery life without compromising audio quality.
  • Flexible Sampling Rates: It supports a wide range of sampling rates, accommodating various audio standards and ensuring compatibility with multiple audio formats.
  • Programmable Audio Processing: The device includes programmable filters and audio processing features, allowing designers to tailor the audio output to specific requirements.
  • Multiple Interface Options: The codec features a variety of interfaces, including I2C and SPI, providing flexibility in system design and ease of integration with microcontrollers and processors.

Applications

The TLV320AIC1110ZQER is well-suited for a wide array of applications, such as:

  • Portable audio devices
  • Professional audio recording equipment
  • Automotive audio systems
  • Home entertainment systems
  • Smart speakers and voice-controlled devices

Package and Quality

Encased in a compact QFN package, the TLV320AIC1110ZQER is designed for space-constrained applications. It meets Texas Instruments' high standards for quality and reliability, ensuring stable performance across various environmental conditions.

For designers and engineers looking to incorporate high-quality audio into their next project, the TLV320AIC1110ZQER provides a reliable and versatile solution backed by Texas Instruments' renowned expertise in the semiconductor industry.

You May Also Be Interested in

Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135
AKM Semiconductor Inc.
Need more? Email Us
ams
Lowest to $3.2271
AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $31.7218
ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8672 $50.2736
32+ $3.1731 $101.5392
49+ $3.0740 $150.6260
68+ $2.9748 $202.2864
87+ $2.8757 $250.1859
117+ $2.5782 $301.6494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess