EN
  • EN
  • DE

M36L0T8060B3ZAQF

Part No M36L0T8060B3ZAQF
Manufacturer Micron Technology Inc.
Catalog Flash
Description MICM36L0T8060B3ZAQF 256M+64M Wireless Fl
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1128897-M36L0T8060B3ZAQF
Categories Flash
Manufacturer Micron Technology Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M36L0T8060B3ZAQF CAD Model

Description

The Micron Technology Inc. M36L0T8060B3ZAQF is a 128Mb (16Mb x 8) Parallel NOR Flash memory device. It is designed for applications requiring high-density, non-volatile memory for code storage and execution. This device features fast read access times and high endurance, making it suitable for various embedded systems.

Applications:

  • Embedded Systems: Used in embedded systems for storing boot code, firmware, and application code.
  • Industrial Control Systems: Stores program parameters and settings in industrial control equipment.
  • Networking Equipment: Stores configuration data and firmware in routers, switches, and other networking devices.
  • Consumer Electronics: Used in set-top boxes, digital TVs, and other consumer electronic devices.
  • Automotive Systems: Stores software and calibration data in automotive control units.

Features:

  • High Density: 128Mb (16Mb x 8) storage capacity.
  • Parallel Interface: Provides a parallel interface for fast data transfer.
  • Fast Read Access Time: High-speed read access times for quick code execution.
  • High Endurance: Supports a high number of program/erase cycles.
  • Low Power Consumption: Low power consumption during operation and standby.
  • Sector Erase: Supports sector erase for efficient memory management.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • High Storage Capacity: Provides ample storage space for code and data.
  • Fast Performance: Enables fast code execution and data access.
  • Reliable Operation: Ensures reliable data storage and operation in harsh environments.
  • Low Power Consumption: Reduces power consumption and extends battery life in portable devices.
  • Efficient Memory Management: Sector erase allows for efficient memory management.
  • Wide Application Range: Suitable for various embedded systems and applications.

Additional Details:

The M36L0T8060B3ZAQF offers fast read access times and high endurance, making it ideal for applications requiring both speed and reliability. Its parallel interface allows for fast data transfer, while its sector erase functionality enables efficient memory management. The device operates over a wide voltage range and offers low power consumption, making it suitable for battery-powered devices. The device is available in various package options.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 84FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 108 MHz 80 ns 84-FBGA (11.6x8)
Lowest to $4.9845
Cypress Semiconductor Corp
NOR Flash Parallel 3V 512Mbit 32M x 16bit 110ns 64-Pin FBGA Tray
Lowest to $27.7454
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $13.0225
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 70 ns 48-VFBGA (8.15x6.15)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 512MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 100 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 80 MHz 16-SOIC
Lowest to $5.0214
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess