EN
  • EN
  • DE

EXJ4208BCBG-GNSF-F

Part No EXJ4208BCBG-GNSF-F
Manufacturer Elpida Memory
Catalog DDR
Description DDR3-1600 512Mx8 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940606-EXJ4208BCBG-GNSF-F
Series *
Ultra Librarian 3D Model Ultra Librarian EXJ4208BCBG-GNSF-F CAD Model

Description

The EXJ4208BCBG-GNSF-F is a DDR (Double Data Rate) SDRAM memory module manufactured by Elpida Memory. This type of memory is commonly used in various electronic devices requiring high-speed data access, such as computers, servers, and embedded systems. As a DDR memory module, it offers significant improvements in data transfer rates compared to its predecessors.

Applications

  • Desktop Computers: Used as the main system memory (RAM) in desktop PCs to enable fast program execution and data processing.
  • Laptop Computers: Integrated into laptop computers for efficient multitasking and running demanding applications.
  • Servers: Employed in server systems to provide the necessary memory capacity and speed for handling large workloads and multiple users.
  • Embedded Systems: Utilized in embedded systems, such as industrial controllers and networking devices, where high-speed data access is critical.

Features

  • High-Speed Data Transfer: DDR technology allows for transferring data twice per clock cycle, resulting in higher bandwidth compared to SDR (Single Data Rate) SDRAM.
  • Low Voltage Operation: Designed to operate at a lower voltage, reducing power consumption and heat generation.
  • High Capacity: Offers a substantial memory capacity, enabling the system to handle larger datasets and more complex applications.
  • Improved Signal Integrity: Incorporates features to improve signal integrity and reduce noise, ensuring reliable data transfer.

Benefits

  • Enhanced System Performance: Improves overall system performance by providing faster memory access and higher bandwidth.
  • Reduced Power Consumption: Low voltage operation contributes to lower power consumption, extending battery life in portable devices and reducing energy costs in servers.
  • Increased System Responsiveness: Enables faster loading of applications and quicker response times, enhancing the user experience.
  • Improved System Stability: Enhanced signal integrity ensures stable and reliable operation, minimizing the risk of errors and crashes.

Additional Details

Specific technical details about the EXJ4208BCBG-GNSF-F, such as the exact capacity, clock speed, and timings, would typically be found in the product datasheet. It's important to consult the datasheet to ensure compatibility with the target system. DDR memory modules adhere to JEDEC standards, ensuring a degree of interoperability between different manufacturers' products. Due to Elpida being acquired by Micron, this part may be subject to limited availability.

You May Also Be Interested in

Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess