Product Overview: TLV2772CDGKR - Texas Instruments
The TLV2772CDGKR from Texas Instruments is a high-performance, dual operational amplifier that leverages the company's advanced LinCMOS technology to provide users with an impressive blend of speed and power efficiency. This op-amp is particularly well-suited for applications requiring both AC and DC precision, which makes it a versatile choice for a wide range of industrial, automotive, and consumer electronics.
Key Features
- High Speed: With a 5.1 MHz bandwidth and a 2.3 V/μs slew rate, the TLV2772CDGKR is designed for fast and responsive signal processing.
- Low Power Consumption: Despite its speed, this op-amp maintains low power consumption, with a typical supply current of just 1.1 mA per channel.
- Rail-to-Rail Output: The device can drive output to both supply rails, which maximizes the dynamic range in single or split supplies.
- Input Offset Voltage: It offers a low input offset voltage, which is a critical parameter for precision applications.
- Wide Supply Range: The TLV2772CDGKR operates from a supply range of 2.7 V to 6 V, accommodating a variety of power sources and systems.
Applications
The TLV2772CDGKR is ideal for a multitude of applications, including:
- Active filters
- ADC buffer amplifiers
- DAC output amplifiers
- Portable communications devices
- Audio and video signal processing
- Medical instrumentation
Package and Quality
The device is offered in an 8-pin MSOP (DGK) package, which is compact and suitable for space-constrained applications. The TLV2772CDGKR has been designed and tested for the highest standards of quality and reliability, ensuring consistent performance across various conditions.
Ordering and Support
For detailed specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments website or contact their local sales representative. With Texas Instruments' commitment to quality and customer service, the TLV2772CDGKR stands as a reliable and efficient solution for precision amplification needs.