EN
  • EN
  • DE

TLV271IDBV

Part No TLV271IDBV
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 550-UA/CH 3-MHZ RAIL TO RAIL OUTPUT OPERATIONAL AMPLIFIERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1270236-TLV271IDBV
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian TLV271IDBV CAD Model

Description

Overview of Texas Instruments TLV271IDBV

The TLV271IDBV from Texas Instruments is a high-performance, low-power operational amplifier that is designed to meet the requirements of a wide range of applications. This op-amp is part of the TLV271 family, which is known for its robust design and versatility. The TLV271IDBV specifically comes in an SOT-23-5 package, making it suitable for space-constrained applications.

Key Features

  • Single Supply Operation: The TLV271IDBV operates from a single supply voltage ranging from 2.7V to 16V, which allows for easy integration into various circuits without the need for dual supplies.
  • Low Power Consumption: With a quiescent current of just 550 µA, this op-amp is an excellent choice for battery-powered devices and other applications where power efficiency is crucial.
  • Rail-to-Rail Output: The rail-to-rail output capability provides a wide dynamic range, which is especially beneficial in single-supply applications as it allows for better signal utilization.
  • High Output Drive: Despite its low-power nature, the TLV271IDBV can drive capacitive loads up to 100 pF, making it versatile for various signal processing tasks.
  • Wide Bandwidth: With a bandwidth of 3 MHz, this operational amplifier is suitable for a range of applications, including filters, amplifiers, and control systems.

Applications

The TLV271IDBV is ideal for a multitude of applications due to its versatile nature. It is commonly used in:

  • Portable and battery-powered devices
  • Active filters and signal conditioning
  • Medical instrumentation
  • Sensor interfaces
  • Analog-to-digital converter (ADC) drivers

Reliability and Quality

Texas Instruments is known for its commitment to quality, and the TLV271IDBV is no exception. It is designed to operate over the extended industrial temperature range of -40°C to 125°C, ensuring reliable performance in a variety of environmental conditions. The device also features built-in protection mechanisms, including input over-voltage protection, which contributes to its robustness in complex electronic systems.

In summary, the TLV271IDBV operational amplifier from Texas Instruments offers a blend of power efficiency, performance, and versatility, making it a top choice for designers looking to optimize their analog circuitry across a broad range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Cypress Semiconductor Corp
Lowest to $386.1000
Silergy Corp
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Tyco Electronics
Lowest to $1.1071
Nordic Semiconductors
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1880 $53.4600
90+ $1.1128 $100.1520
140+ $1.0752 $150.5280
200+ $1.0000 $200.0000
260+ $0.9625 $250.2500
325+ $0.9249 $300.5925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,850 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess