EN
  • EN
  • DE

TLV2702IDGK

Part No TLV2702IDGK
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP COMP 8VSSOP / Amplifier, Comparator IC Security Systems 8-VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Texas Instruments
Package Tube
Product Status Active
Type Amplifier, Comparator
Applications Security Systems
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number TLV2702
Standard Package 80 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 371339-TLV2702IDGK
Ultra Librarian 3D Model Ultra Librarian TLV2702IDGK CAD Model

Description

Introducing the TLV2702IDGK from Texas Instruments

The TLV2702IDGK is a cutting-edge operational amplifier (op-amp) brought to you by Texas Instruments, a leader in semiconductor solutions. This high-performance, dual-channel op-amp is designed to meet a wide range of applications, offering precision, low power consumption, and stability in a compact MSOP-8 (DGK) package.

Key Features

  • Low Offset Voltage: The TLV2702IDGK boasts an ultra-low input offset voltage, which significantly improves accuracy in signal amplification and sensor readings, making it ideal for precision applications.
  • High Gain Bandwidth: With its impressive gain bandwidth product, this op-amp is capable of handling a wide range of frequencies, ensuring signal fidelity in high-speed data acquisition and audio processing tasks.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the TLV2702IDGK operates with minimal power draw, thereby extending battery life in portable devices and reducing power costs in wired systems.
  • Rail-to-Rail Output: The device supports rail-to-rail output swing, which maximizes dynamic range and enables better performance in both single-supply and split-supply operations.
  • Wide Supply Range: The TLV2702IDGK is versatile in terms of power requirements, with a wide supply range that accommodates various design specifications.

Applications

The TLV2702IDGK is adept at handling a variety of applications, including but not limited to:

  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Medical Instruments
  • Audio Processing Units
  • Portable and Battery-Powered Devices
  • Analog Filters

Quality and Reliability

Texas Instruments is synonymous with quality and reliability, and the TLV2702IDGK is no exception. Each unit is rigorously tested to ensure it meets TI's high standards, providing designers with confidence in their product's performance and longevity.

Whether you're developing a new piece of precision equipment or looking to enhance an existing system, the TLV2702IDGK from Texas Instruments is an excellent choice for a wide range of analog circuit applications.

You May Also Be Interested in

Analog Devices Inc.
SAMPLE-AND-HOLD AMPLIFIER
Need more? Email Us
NXP / Nexperia
BGA3031 - DOCSIS 3.0 PLUS UPSTRE / Amplifier IC CATV 20-HVQFN (5x5)
Need more? Email Us
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP / Variable Gain Amplifier IC Data Acquisition 8-PDIP
Lowest to $2.3359
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $2.1666
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 24QFN / Transimpedance Amplifier IC LIDAR Receiver, Industrial Imaging 24-QFN (4x4)
Lowest to $32.0150
Analog Devices Inc.
IC AMPLIFIER 10MSOP / Amplifier IC Current Sensing, Power Management 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16DIP
Lowest to $29.0448
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Need more? Email Us
Texas Instruments
IC AMP COMP 8SOIC / Amplifier, Comparator IC 8-SOIC
Lowest to $1.9586

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8253 $53.5542
32+ $3.1388 $100.4416
50+ $3.0407 $152.0350
68+ $2.9426 $200.0968
88+ $2.8445 $250.3160
118+ $2.5502 $300.9236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess