Product Overview: Texas Instruments TLV2624IPWR
The TLV2624IPWR is a high-performance, precision, low-power quad operational amplifier (op-amp) from Texas Instruments, designed to operate with single or dual supplies. This versatile op-amp features rail-to-rail input and output swing capabilities and is housed in a compact TSSOP-14 package. It is an ideal choice for a wide range of applications, including sensor interfacing, portable devices, and battery-powered instruments.
Key Features
- Supply Voltage: The TLV2624IPWR operates across a wide supply range of 2.7V to 16V, accommodating various application requirements.
- Low Power Consumption: With a quiescent current of just 150 µA per channel, this op-amp is optimized for low-power applications, helping to extend battery life in portable devices.
- Rail-to-Rail Input/Output: The device offers rail-to-rail input and output swing, which maximizes dynamic range in low-voltage applications.
- Bandwidth and Slew Rate: It features a bandwidth of 1.6 MHz and a slew rate of 0.8 V/µs, ensuring good dynamic performance.
- Low Input Bias Current: The TLV2624IPWR has a low input bias current of 1 pA, making it suitable for high-impedance sensor applications.
- Robust Design: The op-amp is specified for the extended industrial temperature range of -40°C to 125°C, ensuring reliable operation under varying environmental conditions.
- Package: Offered in a 14-pin TSSOP package, it provides a space-saving solution for PCB designs.
Applications
The TLV2624IPWR is versatile enough to be utilized in a multitude of applications, including:
- Portable and battery-powered electronics
- Data acquisition systems
- Medical instrumentation
- Active filters
- Analog signal conditioning
- Power supply control
Ordering Information
The Texas Instruments TLV2624IPWR is available for order, and its reliable performance is backed by Texas Instruments' commitment to high-quality manufacturing and support. For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments product page and datasheets.