EN
  • EN
  • DE

TLV2553IPWRQ1

Part No TLV2553IPWRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC SERIAL ADC 12BIT LP 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 200k
Number of Inputs 11
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 20-TSSOP
Win Source Part Number 121794-TLV2553IPWRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV2553IPWRQ1 CAD Model

Description

Product Overview: Texas Instruments TLV2553IPWRQ1

The TLV2553IPWRQ1 is a highly integrated analog-to-digital converter (ADC) from Texas Instruments, designed specifically for automotive and industrial applications. This precision ADC offers 12-bit resolution and is part of TI's commitment to providing robust and reliable components for environments that demand high performance and consistency.

Key Features

  • Resolution: The TLV2553IPWRQ1 provides a 12-bit resolution, ensuring accurate digital representation of analog signals.
  • Sampling Rate: It has a programmable sampling rate, which allows designers to optimize the performance based on specific application needs.
  • Interface: The device features a serial interface for communication, which helps in reducing the number of wires and simplifies the PCB layout.
  • Power Consumption: It is designed for low power consumption, making it suitable for battery-powered and energy-conscious applications.
  • Input Range: The ADC supports a flexible input range, accommodating a variety of signal levels for versatile use cases.
  • Quality and Reliability: As a Q1 device, the TLV2553IPWRQ1 meets the stringent quality standards required for automotive applications and is built to deliver consistent performance over time.

Applications

The TLV2553IPWRQ1 is ideal for a wide range of applications, including:

  • Automotive systems such as engine control units, ABS, and in-vehicle infotainment
  • Industrial automation and process control
  • Data acquisition systems
  • Battery management systems

Package and Availability

This ADC is available in a TSSOP (Thin Shrink Small Outline Package) format, which is suitable for space-constrained applications. The part number TLV2553IPWRQ1 signifies the specific package and automotive-grade qualification. For detailed specifications, technical documentation, and ordering information, customers can visit the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess