EN
  • EN
  • DE

TLV2474QDRQ1

Part No TLV2474QDRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2.8MHZ RRO 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 1.5 V/μs
Gain Bandwidth Product (GBP) 2.8MHz
Current - Input Bias 2.5pA
Voltage - Input Offset 250μV
Operating Supply Current 600μA
Channel Output Current 35mA
Supply Voltage - Operating 2.7 V to 6 V, ±1.35 V to 3 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1109258-TLV2474QDRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV2474QDRQ1 CAD Model

Description

Overview of TLV2474QDRQ1

The TLV2474QDRQ1 is a high-performance, low-power operational amplifier from Texas Instruments designed to meet the rigorous demands of automotive and industrial applications. This advanced op-amp is part of the TLV247x family, which is known for its rail-to-rail input and output swing, coupled with a bandwidth of 2.8 MHz. This unique combination allows for high-speed signal processing in battery-powered electronics while maintaining low quiescent current.

Key Features

  • Wide Bandwidth: The TLV2474QDRQ1 offers a bandwidth of 2.8 MHz, which enables fast response times in control loops and audio processing applications.
  • Low Power Consumption: With a quiescent current of just 500 µA per channel, this op-amp is optimized for battery-powered and low-power applications without sacrificing performance.
  • Rail-to-Rail Input/Output: The device features rail-to-rail input and output capability, which maximizes dynamic range in low-voltage applications.
  • High Output Drive: Capable of delivering a high output current, the TLV2474QDRQ1 is suitable for driving heavy loads.
  • Automotive Grade: As a Q1 device, it meets the stringent quality and reliability standards required for automotive applications.
  • MicroPower Operation: The op-amp operates in MicroPower mode, which significantly reduces power consumption during operation.

Applications

The versatility of the TLV2474QDRQ1 makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Automotive sensor signal conditioning
  • Audio processing systems
  • Battery management systems
  • Analog filters
  • Signal amplification in industrial control systems

Package and Quality

The TLV2474QDRQ1 is available in a compact SOIC-14 package, allowing for space-efficient designs. It is characterized for operation from -40°C to 125°C, which ensures reliable performance in extreme temperature conditions. Furthermore, being a part of Texas Instruments' automotive products, it complies with the AEC-Q100 standards, ensuring high reliability for automotive applications.

With its combination of high performance, low power consumption, and robust quality, the TLV2474QDRQ1 operational amplifier is an excellent choice for engineers looking to optimize their automotive or industrial systems.

You May Also Be Interested in

Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7108 $51.9512
33+ $3.0448 $100.4784
51+ $2.9497 $150.4347
71+ $2.8545 $202.6695
91+ $2.7594 $251.1054
122+ $2.4739 $301.8158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,125 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess