EN
  • EN
  • DE

US2881KSO

Part No US2881KSO
Manufacturer Melexis Technologies NV
Catalog Magnetic Sensors - Switches (Solid State)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Magnetic Sensors - Switches(SolidState)
Manufacturer Melexis Technologies NV
Win Source Part Number 406831-US2881KSO
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian US2881KSO CAD Model

Description

The US2881KSO is a unipolar Hall-effect switch IC manufactured by Melexis Technologies NV. This sensor is designed for contactless switching applications, providing a digital output signal that changes state in response to a magnetic field. It is typically used in position detection, speed sensing, and other applications where a reliable and durable switch is required.

Applications:

  • Brushless DC (BLDC) motor commutation
  • Position detection in automotive systems (e.g., seat position, gear position)
  • Speed sensing in industrial equipment
  • Door and lid closure detection
  • Flow meters

Features:

  • Unipolar switching characteristic
  • High magnetic sensitivity
  • Digital output signal
  • Wide operating voltage range
  • Reverse voltage protection
  • Short-circuit protection
  • Small surface-mount package (typically SOT-23 or similar)

Benefits:

  • Contactless operation ensures long life and high reliability
  • Immunity to dust, dirt, and other environmental contaminants
  • Simple interface with microcontrollers and other digital circuits
  • Cost-effective solution for switching applications
  • Robust protection features prevent damage to the IC

Technical Specifications:

The US2881KSO operates based on the Hall effect principle, where a voltage difference is produced across a conductor when a magnetic field is applied perpendicular to the current flow. The IC integrates a Hall sensor, amplifier, Schmitt trigger, and output driver to provide a clean and stable digital output signal. The specific magnetic operate point (Bop) and release point (Brp) thresholds define the magnetic field strength required to switch the output on and off, respectively. Hysteresis (the difference between Bop and Brp) ensures stable switching behavior and prevents oscillations near the switching point.

The output of the US2881KSO is typically an open-collector or open-drain configuration, requiring an external pull-up resistor. The output voltage is typically low (near ground) when a sufficient magnetic field is present and high (near the supply voltage) when the magnetic field is absent. The operating voltage range is typically between 3.5V and 20V, but it is important to consult the datasheet for the exact specifications.

When designing with the US2881KSO, it is important to consider the orientation of the magnetic field relative to the sensor's sensitive area. The magnetic field must be applied perpendicular to the sensor surface for optimal performance. The datasheet provides detailed information on the sensor's magnetic sensitivity and the recommended magnetic field strength for reliable operation. Also, it is important to select a suitable pull-up resistor value for the output based on the application's requirements.

You May Also Be Interested in

Omron
MAGNETIC SWITCH S STEEL 3M CBL
Need more? Email Us
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
NXP / Nexperia
Digital Switch Special Purpose Open Collector Magnetoresistive 3-SIP
Need more? Email Us
Texas Instruments
LOW-POWER, LOW-VOLTAGE (1.65 V T
Lowest to $0.3813
Infineon Technologies
TSOP-6-1.5mm Switches (Solid State) RoHS
Lowest to $0.6840
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP
Need more? Email Us
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess