EN
  • EN
  • DE
  • IT

TLV2352IPWRG4

Part No TLV2352IPWRG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description LinCMOSE DUAL LOW-VOLTAGE DIFFERENTIAL COMPARATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series LinCMOS
Packaging Reel - TR
Type Differential
Number of Elements 2
Output Type CMOS, MOS, Open-Drain, TTL
Dual Supply Voltage (±) 2 V ~ 8 V
Voltage - Input Offset (Maximum) 5mV @ 5V
Current - Input Bias (Maximum) 5pA @ 5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 400μA
Operating Temperature Range -40°C ~ 85°C
Package 8-TSSOP (0.173", 4.40mm Width)
Mounting SMD
Manufacturer Package 8-TSSOP
Win Source Part Number 1270026-TLV2352IPWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLV2352
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLV2352IPWRG4 CAD Model

Description

The TLV2352IPWRG4 from Texas Instruments is a precision operational amplifier that stands out for its high performance and versatility. Designed for applications requiring low input offset voltage and drift, this op-amp is suitable for a wide range of industrial, automotive, and consumer electronics.

Key Features

  • Low Input Offset Voltage: Ensures high accuracy in signal amplification, making it ideal for precision applications.
  • Low Power Consumption: With a quiescent current of just 2.5 mA per channel, it's well-suited for battery-powered devices.
  • Wide Supply Voltage Range: Operates from 2.7 V to 36 V single supply or ±1.35 V to ±18 V dual supply, providing flexibility in various circuit designs.
  • High Output Drive Capability: Can drive loads as low as 600 ohms, making it a good fit for audio applications.
  • Robust Electrostatic Discharge (ESD) Protection: Features an ESD protection level of 2 kV, ensuring durability against static discharges.

Applications

The TLV2352IPWRG4 is highly adaptable and can be used in numerous applications such as:

  • Test equipment
  • Sensor amplifiers
  • Active filters
  • Audio electronics
  • Automotive systems
  • Battery management

Package and Quality

Supplied in a TSSOP-8 (Thin Shrink Small Outline Package) form factor, the TLV2352IPWRG4 ensures a compact footprint on PCB designs. This product is available in the commercial temperature range and is characterized for operation from 0°C to 70°C. It is also RoHS compliant, adhering to the latest environmental standards and regulations.

Conclusion

Overall, the TLV2352IPWRG4 operational amplifier by Texas Instruments is an excellent choice for designers looking for a reliable, high-precision op-amp that balances performance with power efficiency. Its robustness and flexibility make it a go-to component for a multitude of electronic applications.

You May Also Be Interested in

ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Rochester Electronics
93S46DM
Need more? Email Us
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $4.1631
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess