EN
  • EN
  • DE
  • IT

GD25LQ64BWIGR

Part No GD25LQ64BWIGR
Manufacturer GigaDevice Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1143+
Reference case QFN
Manufacturer GigaDevice Semiconductor
Win Source Part Number 753329-GD25LQ64BWIGR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GD25LQ64BWIGR CAD Model

Description

The GD25LQ64BWIGR is a 64M-bit Serial Flash Memory manufactured by GigaDevice Semiconductor. This memory device features a low pin count and a compact package, making it suitable for space-constrained applications. It is designed for high-performance and low-power consumption, providing reliable storage for code and data in embedded systems. The device supports standard SPI (Serial Peripheral Interface) for easy integration with microcontrollers and processors.

Applications

  • Embedded Systems: Used for storing firmware, boot code, and configuration data in microcontrollers and microprocessors.
  • IoT Devices: Provides non-volatile memory for storing sensor data, network configurations, and application code.
  • Wearable Electronics: Integrated into smartwatches, fitness trackers, and other wearable devices for storing user data and firmware.
  • Consumer Electronics: Used in set-top boxes, digital cameras, and other consumer products for storing program code and data.
  • Industrial Control Systems: Provides reliable memory for storing control parameters, calibration data, and firmware updates.

Features

  • 64M-bit (8MB) Capacity: Provides ample storage for code, data, and configuration settings.
  • Serial Peripheral Interface (SPI): Supports standard SPI modes for easy communication with microcontrollers and processors.
  • Dual/Quad SPI: Offers increased data throughput for faster read and write operations.
  • Low Power Consumption: Extends battery life in portable devices and reduces overall system power consumption.
  • Small Package: Allows for easy integration into space-constrained applications.
  • Wide Voltage Range: Operates over a wide voltage range, providing flexibility in system design.
  • Write Protection: Protects memory contents from accidental modification.

Benefits

  • Reliable Data Storage: Provides non-volatile memory for secure storage of critical data.
  • Fast Read/Write Performance: Dual/Quad SPI modes enable high-speed data transfer.
  • Energy Efficient Operation: Low power consumption extends battery life and reduces operating costs.
  • Easy Integration: Standard SPI interface simplifies the design and integration process.
  • Compact Design: Small package allows for use in space-constrained applications.

Additional Details

The GD25LQ64BWIGR typically operates at a voltage of 2.7V to 3.6V. It supports various SPI modes, including SPI Mode 0 and SPI Mode 3. It features advanced security features such as block protection and password protection. Further specifications, including read/write speeds, operating temperature range, and package type, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 147 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess