The TLV2264AQDRQ1 from Texas Instruments is a high-performance, low-power operational amplifier that is designed to meet the demanding requirements of automotive and industrial applications. This device is part of the TLV226x family, which is recognized for its rail-to-rail input and output swing capabilities, providing the maximum input/output range without compromising the power supply.
Key Features
- Low Power Consumption: The TLV2264AQDRQ1 is optimized for low-voltage operation, making it ideal for battery-powered and portable applications. It features a quiescent current of just 500 µA per channel, which helps to prolong battery life.
- Rail-to-Rail Input/Output: This operational amplifier offers a rail-to-rail input/output range that enhances the dynamic range in single or split supply applications. This feature allows for better signal handling, especially in low-voltage operations.
- Wide Supply Range: The device can operate from a supply voltage range of 2.7V to 8V, providing flexibility for various circuit designs and ensuring compatibility with a range of other components.
- Automotive Qualified: The TLV2264AQDRQ1 meets the rigorous standards required for automotive applications, ensuring reliability and performance under extreme conditions.
- Low Noise Performance: With a low input noise voltage, this op-amp is suitable for applications that require high signal fidelity and minimal signal distortion.
Applications
The TLV2264AQDRQ1 is versatile, suitable for a wide range of applications, including:
- Automotive sensor signal conditioning
- Powertrain systems
- Battery management systems
- Audio and signal processing
- Industrial control systems
- Analog filters
Package and Quality
This op-amp is available in a 14-pin SOIC package, which is compact and suitable for space-constrained applications. The device also ensures operational stability over a wide temperature range, making it reliable in diverse environments. With Texas Instruments' commitment to quality, the TLV2264AQDRQ1 is manufactured to the highest standards, ensuring consistent performance and durability for the end user.