EN
  • EN
  • DE

PI2PCIE2214ZHEX

Part No PI2PCIE2214ZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 4:1 2.6GHZ 42TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features PCI Express® Switch IC 2 Channel 42-TQFN (9x3.5)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 42-VFQFN Exposed Pad
Case / Package 42-TQFN (9x3.5)
Family Name PI2PCIE2214
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930374-PI2PCIE2214ZHEX
Ultra Librarian 3D Model Ultra Librarian PI2PCIE2214ZHEX CAD Model

Description

Introducing the PI2PCIE2214ZHEX from Diodes Incorporated

The PI2PCIE2214ZHEX is a cutting-edge PCIe 2:1 Mux/DeMux Switch designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This innovative component is engineered to meet the needs of modern, high-performance computing and networking applications, offering a seamless and efficient solution for multiplexing and demultiplexing PCI Express signals.

Key Features

  • PCI Express 2.0 Compatible: The PI2PCIE2214ZHEX is fully compliant with the PCI Express 2.0 specification, ensuring compatibility with a wide range of devices and systems.
  • High-Speed Performance: With support for high-speed data transfer rates, this switch is capable of handling the rigorous demands of the latest PCIe applications.
  • Low Power Consumption: Designed with power efficiency in mind, the PI2PCIE2214ZHEX minimizes power consumption, making it ideal for energy-sensitive designs.
  • Advanced Signal Integrity: The switch is designed to maintain excellent signal integrity, providing reliable performance even in complex system configurations.
  • Flexible Lane Configuration: It allows for flexible lane configurations, enabling users to optimize their system layout for maximum efficiency.

Applications

The versatility of the PI2PCIE2214ZHEX makes it suitable for a variety of applications, including:

  • High-performance computing platforms
  • Server and storage systems
  • Networking equipment
  • Data center infrastructure
  • Embedded systems

Product Specifications

The PI2PCIE2214ZHEX offers a range of technical specifications that make it a top choice for designers and engineers:

  • Package: 42-contact TQFN (ZH42)
  • Temperature Range: -40°C to 85°C
  • Lead-free and RoHS compliant

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The PI2PCIE2214ZHEX is built with this commitment in mind, ensuring that it meets the stringent requirements of the industry for both performance and durability.

For those looking to integrate a robust PCIe switching solution into their designs, the PI2PCIE2214ZHEX from Diodes Incorporated stands out as a superior choice, offering the perfect blend of performance, power efficiency, and flexibility.

You May Also Be Interested in

Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3442 $60.1956
43+ $2.7440 $117.9920
66+ $2.6583 $175.4478
90+ $2.5726 $231.5340
117+ $2.4867 $290.9439
156+ $2.2295 $347.8020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,154 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess