EN
  • EN
  • DE

TLV2252AM

Part No TLV2252AM
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Advanced LinCMOS RAIL-TO-RALIL VERY-LOW-POWER OPERATIONAL AMPLIFIERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1269984-TLV2252AM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV2252AM CAD Model

Description

Introducing the TLV2252AM Operational Amplifier from Texas Instruments

Experience precision and reliability with the TLV2252AM, a state-of-the-art operational amplifier (op-amp) designed by the trusted engineers at Texas Instruments. This advanced op-amp is part of the TLV225x family, which is renowned for its high-performance specifications and versatile applications.

The TLV2252AM is a dual-channel op-amp that boasts a range of features tailored to meet the needs of sophisticated electronics. It operates over a wide supply range of 2.7V to 5.5V, making it ideal for both single-supply and split-supply operations. This flexibility ensures that the TLV2252AM can be integrated into a variety of circuit designs, from battery-powered devices to industrial control systems.

One of the key attributes of the TLV2252AM is its low input bias current, which is particularly important for applications requiring high input impedance. This makes the op-amp suitable for sensor amplifiers, active filters, and numerous other precision circuits. Moreover, the device features low noise and high-speed performance, with a bandwidth of 2.2 MHz and a slew rate of 3.6 V/µs, ensuring fast response times in dynamic systems.

The TLV2252AM also comes with advanced built-in protection features. It includes input and output over-voltage protection, which safeguards the op-amp against transient conditions that could otherwise damage the device. This level of protection is essential for maintaining the longevity and reliability of the op-amp in challenging environments.

Designed with a micropower shutdown mode, the TLV2252AM can achieve ultra-low power consumption, making it an excellent choice for power-sensitive applications. When in shutdown, the device significantly reduces its power draw, thereby extending the battery life of portable applications.

Whether you are designing for consumer electronics, medical instrumentation, or industrial automation, the TLV2252AM from Texas Instruments provides the precision, reliability, and flexibility needed to create high-quality, efficient, and robust designs. With its combination of low power, high accuracy, and protective features, the TLV2252AM stands out as a superior choice for a wide range of applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess