EN
  • EN
  • DE

SN74AS841NT

Part No SN74AS841NT
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 10-BIT BUS INTERFACE D-TYPE LATCHES WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1254007-SN74AS841NT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AS841NT CAD Model

Description

Product Overview: SN74AS841NT by Texas Instruments

The SN74AS841NT is a high-performance integrated circuit from the reputable semiconductor manufacturer Texas Instruments. This device is part of the Advanced Schottky (AS) family and is designed to deliver exceptional speed and reliability for a wide array of digital applications. The SN74AS841NT is a 10-bit bus-interface flip-flop with 3-state outputs, making it an ideal choice for bus-oriented systems.

This product features a 10-bit D-type flip-flop with clear functionality, which allows for the synchronous reset of all ten flip-flops. Each flip-flop has individual clear inputs and clock inputs, as well as a common clear input for all the flip-flops, offering flexibility and control in various system designs. The 3-state outputs can drive bus lines or buffer memory address registers with the high-impedance state ensuring minimal loading.

The SN74AS841NT boasts a typical shift frequency of 45 MHz, which is indicative of its high-speed operation. This makes it suitable for high-speed memory buffering, data transmission, and other applications that require rapid data processing and low propagation delays. The device operates over a wide range of voltages, typically from 4.5V to 5.5V, which is compatible with TTL logic levels, ensuring easy integration into existing designs.

Encased in a 24-pin DIP (Dual In-line Package), the SN74AS841NT is designed for through-hole mounting, which is beneficial for prototyping and applications where manual adjustments or replacements are necessary. Texas Instruments' commitment to quality means that this product is manufactured to the highest standards, ensuring both durability and long-term performance.

Whether you are designing a new system or upgrading an existing one, the SN74AS841NT from Texas Instruments is a reliable and efficient choice for your digital logic needs. Its combination of speed, power, and flexibility makes it a versatile component in any technology enthusiast's toolkit.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xilinx Inc.
5V in-system programmable
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess