EN
  • EN
  • DE

TLV1572ID

Part No TLV1572ID
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT SAR 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 10 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TLV1572
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-1883-5, -TLV1572IDG4-NDR, 296-1883, -296-1883-5-ND, -TLV1572IDG4, -296-1883-5, -TLV1572ID-NDR
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936851-TLV1572ID
Ultra Librarian 3D Model Ultra Librarian TLV1572ID CAD Model

Description

Introducing the TLV1572ID Analog-to-Digital Converter from Texas Instruments

The TLV1572ID is a high-performance, 10-bit analog-to-digital converter (ADC) that offers a unique combination of speed, accuracy, and power efficiency. Manufactured by Texas Instruments, a leader in semiconductor design and production, this ADC is ideal for a wide range of applications, from industrial automation to medical systems, where precise and rapid signal conversion is essential.

Key Features

  • Resolution: The TLV1572ID boasts a 10-bit resolution, providing fine detail in the digital representation of the analog input signal.
  • Sampling Rate: With a sampling rate of up to 1.25 MSPS (mega-samples per second), this ADC is capable of converting analog signals with high frequency without losing fidelity.
  • Single Supply Operation: Designed for a single 5V power supply, it simplifies power management in embedded systems.
  • Input Voltage Range: The input voltage range of 0 to 5V is well-suited for many common signal levels, making it versatile for various applications.
  • Interface: It features a serial interface, which minimizes the number of connections needed and simplifies the design of the digital interface.
  • Power Consumption: The TLV1572ID is designed for low-power operation, which is critical for portable and battery-powered devices.
  • Package: Available in an 8-pin SOIC package, it is compact and easy to integrate into space-constrained designs.

Applications

The TLV1572ID is well-suited for applications that require high-speed data acquisition, such as:

  • Portable instrumentation
  • Data acquisition systems
  • Medical imaging
  • Communications systems
  • Industrial control systems

Its robust design ensures reliable performance in demanding environments, while its low power consumption makes it an excellent choice for portable and remote sensing applications. Whether you are designing a sophisticated medical device or an industrial monitoring system, the TLV1572ID from Texas Instruments provides the precision and efficiency you need.

For detailed specifications, application notes, and support resources, visit the official Texas Instruments website or consult the TLV1572ID datasheet.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1038 $53.3494
30+ $3.3673 $101.0190
46+ $3.2620 $150.0520
64+ $3.1568 $202.0352
82+ $3.0516 $250.2312
110+ $2.7359 $300.9490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess