EN
  • EN
  • DE

PG05ESEL2-RTK/P

Part No PG05ESEL2-RTK/P
Manufacturer KEC
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 273538-PG05ESEL2-RTK/P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PG05ESEL2-RTK/P CAD Model

Description

The PG05ESEL2-RTK/P is a product manufactured by KEC. Without specific datasheets or further information, a detailed description is challenging to create. However, based on the naming convention and similar KEC products, we can infer some potential aspects.

Given the 'PG05' prefix, it's highly likely this component belongs to a series of power management integrated circuits (PMICs) or related devices. The 'ESEL2' portion could denote specific features or functionalities within the series, potentially related to power efficiency or specific voltage/current regulation capabilities. The 'RTK/P' suffix likely indicates a specific packaging option or production process variant. 'RTK' could refer to real-time clock integration, but this is speculative without more information.

Potential Applications:

  • Embedded Systems: Could be utilized in a variety of embedded applications requiring efficient power management.
  • IoT Devices: Suitable for low-power IoT devices where energy conservation is critical.
  • Portable Electronics: May be found in devices like wearables, handhelds, or portable medical equipment.
  • Industrial Control Systems: Possible usage in industrial control systems needing regulated power supplies.

Possible Features:

  • Low Quiescent Current: Designed for minimal power consumption in idle states.
  • Voltage Regulation: Provides stable voltage output for connected components.
  • Over-Voltage Protection: Safeguards against damage from excessive voltage levels.
  • Short-Circuit Protection: Prevents damage due to short circuits.
  • Thermal Shutdown: Automatically shuts down the device to prevent overheating.

Potential Benefits:

  • Extended Battery Life: Improves battery life in portable applications.
  • Increased System Reliability: Protects the system from power-related failures.
  • Reduced Power Consumption: Lowers overall energy usage.
  • Simplified Power Supply Design: Integrates multiple power management functions into a single chip.
>

Without a datasheet, detailed technical specifications, such as input voltage range, output current capabilities, switching frequency (if applicable), and package type, remain unknown. The exact meaning of 'ESEL2' and 'RTK/P' also requires specific product documentation.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
Samsung
Need more? Email Us
NEC
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NVIDIA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess