EN
  • EN
  • DE

BZX384C27C24

Part No BZX384C27C24
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050363-BZX384C27C24
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BZX384C27C24 CAD Model

Description

Product Overview: BZX384C27C24 by NXP Semiconductors

The BZX384C27C24 is a high-precision, low-voltage Zener diode produced by NXP Semiconductors, a leader in the electronic components industry. This Zener diode is designed to offer a stable reference voltage and is typically used in voltage regulation applications. With its tight voltage tolerances and low leakage current, the BZX384C27C24 is an ideal choice for providing protection against overvoltage conditions in a wide range of electronic circuits.

Key Features:

  • Nominal Zener Voltage: 27V, providing a precise voltage reference for various applications.
  • Package: The diode comes in a small SOD-323 surface-mount package, which is suitable for high-density circuit board designs.
  • Power Dissipation: It has a total power dissipation of 300 mW, ensuring efficient operation under typical circuit conditions.
  • Tolerance: Features a ±2% tolerance on nominal zener voltage, allowing for accurate voltage regulation.
  • Low Leakage Current: Exhibits low leakage current characteristics, enhancing the overall efficiency of the device.
  • Operating Temperature Range: Capable of operating over a wide temperature range from -55°C to +150°C, making it suitable for various environmental conditions.

Applications:

The BZX384C27C24 is versatile and can be used in several applications, including:

  • Consumer electronics such as televisions, computers, and mobile devices.
  • Telecommunication systems where stable voltage references are crucial.
  • Industrial electronics where precise voltage regulation is necessary.
  • Automotive systems that require reliable voltage clamping.
  • Power management circuits in various electronic devices.

Quality and Reliability:

NXP Semiconductors is committed to delivering high-quality products. The BZX384C27C24 Zener diode is manufactured with state-of-the-art technology ensuring its reliability and performance in critical applications. It is a testament to NXP's dedication to providing components that meet the highest standards of quality and consistency.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Sony
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess