EN
  • EN
  • DE

TLV1504IDR

Part No TLV1504IDR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC 10BIT 200KSPS AD S/O 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Number of Bits 10
Sampling Rate 200k
Number of Inputs 4
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC
Win Source Part Number 1109010-TLV1504IDR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV1504IDR CAD Model

Description

TLV1504IDR - Precision Analog-to-Digital Converter

The TLV1504IDR from Texas Instruments is a high-performance, 10-bit analog-to-digital converter (ADC) that offers exceptional accuracy and speed. Designed to cater to a wide range of applications, this precision ADC is ideal for use in data acquisition systems, medical instruments, and industrial process control, among others. With its compact SOIC-16 package, it is well-suited for space-constrained applications.

Key Features

  • Resolution: The device boasts a 10-bit resolution, providing fine detail in the analog input signal representation.
  • Sampling Rate: With a sampling rate of up to 1.25 MSPS (mega samples per second), the TLV1504IDR ensures quick data acquisition, making it suitable for high-speed systems.
  • Input Range: It features a versatile input range that supports various configurations, allowing for flexible system design.
  • Low Power Consumption: The device is designed for low power operation, making it ideal for battery-powered devices and energy-efficient systems.
  • Interface: It incorporates a parallel interface for straightforward connection to microcontrollers and digital signal processors.
  • Reference Voltage: An external reference voltage can be used to set the analog input range, providing customization for different application requirements.

Performance and Reliability

The TLV1504IDR is known for its robust performance and reliability. It operates within a temperature range of -40°C to +85°C, ensuring stable operation under varying environmental conditions. Additionally, the device features an inherent track-and-hold function, eliminating the need for external components and simplifying the design process.

Applications

With its precision and speed, the TLV1504IDR is well-suited for a variety of applications, including:

  • Portable Instrumentation
  • Medical Imaging Systems
  • Industrial Process Controls
  • Data Acquisition Systems
  • Test and Measurement Equipment

In conclusion, the TLV1504IDR from Texas Instruments is a versatile and reliable ADC solution that offers a combination of precision, speed, and low power consumption, making it a valuable component for any precision data conversion requirement.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess