EN
  • EN
  • DE

TLV0834CPW

Part No TLV0834CPW
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 3-VOLT 8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL | IC ADC 8BIT SAR 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Resolution 8
Sampling Rate (Per Second) 41k
Number of Inputs 2, 3, 4
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 2.7V ~ 3.6V
Supply Voltage , Digital 2.7V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style SMD
Family Part Number TLV0834
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 735325-TLV0834CPW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV0834CPW CAD Model

Description

The TLV0834CPW is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) produced by Texas Instruments, a leader in semiconductor solutions. This ADC is designed to offer a perfect balance between speed and power efficiency, making it an ideal choice for battery-operated and portable devices, as well as for applications requiring high precision and fast data acquisition.

Key Features

  • Resolution: 8-bit resolution provides a moderate level of precision suitable for a variety of applications, from industrial control systems to consumer electronics.
  • Sampling Rate: With a maximum sampling rate, the TLV0834CPW is capable of converting analog signals to digital at a rate that accommodates the needs of most moderate-speed applications.
  • Input Channels: It features multiple input channels, allowing it to handle several analog inputs, which can be very useful for systems that need to monitor multiple sensors.
  • Interface: The device includes a simple, easy-to-use serial interface that makes it straightforward to connect to microcontrollers and other digital systems.
  • Supply Voltage: It operates on a single power supply voltage, simplifying power supply design and saving space on PCB designs.
  • Power Consumption: The TLV0834CPW boasts low power consumption, which is critical for extending battery life in portable devices.
  • Package: Housed in a PW package, it is designed to meet the space constraints of compact electronic assemblies.

Applications

The versatility of the TLV0834CPW makes it suitable for a wide range of applications, including:

  • Portable instrumentation
  • Battery-operated equipment
  • Data acquisition systems
  • Industrial control systems
  • Medical devices
  • Consumer electronics

With its combination of features, the TLV0834CPW from Texas Instruments is a robust and reliable choice for designers looking to add analog-to-digital conversion capabilities to their projects. Its ease of integration, efficiency, and flexibility make it a valuable component in any electronic system requiring accurate and efficient data conversion.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess