EN
  • EN
  • DE

TLS2502

Part No TLS2502
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case TSSOP56
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 716729-TLS2502
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLS2502 CAD Model

Description

The TLS2502 is a high-performance, dual-output sensor signal conditioner integrated circuit (IC) from the reputable manufacturer Texas Instruments. Designed to interface with a variety of sensors, this versatile IC is ideal for automotive and industrial applications where precise signal conditioning is required.

Key Features

  • Multiple Sensor Inputs: The TLS2502 is capable of interfacing with resistive bridge sensors, providing excellent flexibility for different types of sensor applications.
  • Dual-Channel Operation: With two independent signal conditioning channels, it can process signals from two sensors simultaneously, making it perfect for applications that require monitoring of multiple parameters.
  • High Accuracy: It offers high-accuracy amplification and analog-to-digital conversion, ensuring that the sensor signals are accurately translated for digital processing.
  • Programmable Gain and Offset: The device allows for easy programmability of gain and offset, which means it can be finely tuned to match the specific requirements of the connected sensors.
  • Temperature Compensation: The IC includes temperature compensation capabilities, which help maintain accuracy over a wide range of operating temperatures.
  • Diagnostic Features: Built-in diagnostics help detect and report errors, enhancing the reliability of the system in which the TLS2502 is deployed.

Applications

The TLS2502 from Texas Instruments is particularly suited for use in automotive applications such as pressure sensing in braking systems, air conditioning, and engine management. It is also well-suited for industrial applications that require precise measurement and control, such as process control and automation systems.

Technical Specifications

  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Interface: SPI-compatible serial interface for easy communication with microcontrollers
  • Package: Available in a compact package suitable for space-constrained applications

The TLS2502 is a testament to Texas Instruments' commitment to providing innovative solutions for complex signal conditioning requirements. With its robust feature set and reliable performance, the TLS2502 is an excellent choice for designers looking to enhance the precision and efficiency of their sensor-based systems.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess