EN
  • EN
  • DE

TLP393NSR

Part No TLP393NSR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1000963-TLP393NSR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP393NSR CAD Model

Description

Introducing the TLP393NSR from Texas Instruments

The TLP393NSR is a state-of-the-art, low-power voltage output photorelay housed in a compact 4-SOP package. This innovative product from Texas Instruments is designed to deliver superior performance for a wide range of applications requiring efficient switching capabilities. The TLP393NSR is a testament to Texas Instruments' commitment to providing high-quality, reliable semiconductor products.

Key Features

  • Highly Efficient: The TLP393NSR offers a low ON-resistance feature, ensuring minimal power loss during operation and making it an energy-efficient choice for power-sensitive applications.
  • Compact Design: The 4-SOP package is designed for space-saving on PCBs, making it ideal for compact electronic assemblies.
  • Robust Performance: With its ability to handle a continuous load current, the TLP393NSR is capable of performing reliably under a range of conditions.
  • Low Trigger LED Current: This photorelay requires a low input LED current to operate, which helps to reduce overall power consumption.
  • Isolation: The device provides excellent electrical isolation between the input and output, ensuring safe operation even in electrically noisy environments.

Applications

The versatility of the TLP393NSR makes it suitable for a diverse set of applications, including but not limited to:

  • Telecommunication equipment
  • Security systems
  • Test and measurement instruments
  • Industrial control systems
  • Replacement of mechanical relays

Quality and Reliability

Texas Instruments' TLP393NSR is built to meet high standards of quality and reliability. It is designed to withstand industrial operating temperatures and is tested rigorously to ensure performance under extreme conditions. Customers can trust this photorelay to provide a long operational life and consistent performance.

Whether you're designing a sophisticated industrial control system or a compact consumer electronic device, the TLP393NSR offers the functionality, reliability, and efficiency you need. Its small footprint, combined with its robust switching capabilities, makes it an excellent choice for designers looking to optimize their systems for both space and power.

For detailed specifications and application notes, please refer to the official Texas Instruments TLP393NSR product datasheet.

You May Also Be Interested in

U-blox
Lowest to $110.7143
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess