EN
  • EN
  • DE

TLK3114SAGNT

Part No TLK3114SAGNT
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC SERIAL TXRX QUAD HS 289-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Transceiver
Protocol XAUI, XGMIII
Number of Drivers/Receivers 4/4
Duplex Full
Supply Voltage - Operating 2.3 V to 2.7 V
Mounting SMD (SMT)
Case / Package 289-BGA (19x19)
Win Source Part Number 055033-TLK3114SAGNT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLK3114SAGNT CAD Model

Description

The TLK3114SAGNT is a high-performance, multi-gigabit transceiver module developed by Texas Instruments. This advanced integrated circuit is designed to meet the needs of high-speed data transmission systems, making it an ideal choice for a wide range of applications including telecommunications, data communications, and high-speed computing interfaces.

Key Features

  • Data Rate: The TLK3114SAGNT supports an impressive data rate range from 9.95 to 11.3 Gbps, catering to the demands of high-speed serial link applications.
  • Integration: This transceiver integrates a Serializer/Deserializer (SerDes), Clock and Data Recovery (CDR) circuits, and an Electronic Dispersion Compensation (EDC) engine, providing a complete solution for high-speed data transmission.
  • Flexibility: With support for various protocols such as 10 Gigabit Ethernet, Fibre Channel, and other proprietary interfaces, the TLK3114SAGNT is highly versatile and can be utilized in multiple market segments.
  • Power Efficiency: Designed with power efficiency in mind, it operates with a low power consumption, making it suitable for energy-sensitive applications.
  • Package: The device comes in a compact 289-ball BGA package, which saves board space and is conducive to efficient system design.

Applications

The TLK3114SAGNT's high-speed capabilities make it suitable for a variety of applications, including:

  • High-speed backplane and cable interconnects
  • Data center networking equipment
  • Telecommunications infrastructure
  • High-performance computing and storage systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TLK3114SAGNT is no exception. It is built to meet or exceed the rigorous standards of the industry, ensuring stable and reliable operation even in the most demanding environments.

With its advanced features, the TLK3114SAGNT from Texas Instruments stands out as a robust solution for system designers looking to upgrade their data transmission capabilities with cutting-edge technology.

You May Also Be Interested in

Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess