EN
  • EN
  • DE

TLK2521IPAP

Part No TLK2521IPAP
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC 1.0-2.5 GBPS TXRX 64-HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Purpose Serializer/Deserializer
Data Rate 2.5Gbps
Input Type LVTTL
Output Type TTL, VML
Number of Inputs 18/1
Number of Outputs 1/18
Supply Voltage - Operating 2.3 V to 2.7 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 64-HTQFP (10x10)
Win Source Part Number 117257-TLK2521IPAP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLK2521IPAP CAD Model

Description

The TLK2521IPAP is a robust, high-speed transceiver module designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This transceiver is part of the TLK family that provides high-speed bi-directional point-to-point data transmission systems. The TLK2521IPAP is specifically engineered to support the rapid movement of data in telecom and datacom applications where efficient, high-bandwidth data transfer is essential.

Key Features:

  • Data Rate: The device supports a flexible data rate up to 2.5 Gbps, making it ideal for a variety of high-speed communication requirements.
  • Interface: It features a dual-lane M-LVDS interface that allows for efficient and reliable data transfer between devices.
  • Signal Integrity: The TLK2521IPAP is designed with signal integrity in mind, offering low jitter and high-quality signal transmission, which is critical for maintaining the integrity of high-speed data.
  • Hot-Plug Protection: The transceiver includes hot-plug protection to prevent damage when devices are connected or disconnected while the system is powered on.
  • Power Consumption: With a low-power consumption design, it is suitable for power-sensitive applications.
  • Package: Encased in a 64-pin HTQFP (Heat Sink Thin Quad Flat Pack) package that ensures thermal efficiency and a small footprint on the PCB.

Applications:

The TLK2521IPAP is versatile and can be used in a wide range of applications, including:

  • Telecommunications infrastructure
  • Data communication networks
  • Backplane interconnects
  • High-speed data acquisition systems
  • Proprietary link interfaces

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the TLK2521IPAP is no exception. It is built to meet or exceed industry standards, ensuring long-term performance and stability in even the most demanding environments.

Whether you're developing high-speed networking equipment or integrating data transfer systems, the TLK2521IPAP from Texas Instruments represents a reliable and efficient solution for your high-speed transceiver needs.

You May Also Be Interested in

THine Electronics, Inc.
IC SERIALIZER V-BY-ONE HS
Lowest to $8.7314
Maxim Integrated
3.12GBPS DESERIALIZER WITH GMSL
Lowest to $58.7549
Maxim Integrated
IC DESERIALIZER GMSL 48TQFN
Need more? Email Us
National Semiconductor (TI)
LINE RECEIVER, 4 FUNC, 4 RCVR, P
Lowest to $3.8008
Maxim Integrated
IC DESERIALIZER GMSL 48TQFN
Need more? Email Us
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER, P
Need more? Email Us
Maxim Integrated
IC SERIALIZER 1.5GBPS 32TQFN
Need more? Email Us
Infineon Technologies
IC DESERIAL HOTLINK 256LBGA
Need more? Email Us
Maxim Integrated
IC DESERIALIZER 1.5GBPS 32TQFN
Lowest to $14.4295

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5414 $116.5414
2+ $112.7820 $225.5640
3+ $109.0226 $327.0678
4+ $97.7444 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess