EN
  • EN
  • DE

PIC18LF2680-I/SO

Part No PIC18LF2680-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 28SOIC / PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.25K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC18LF2680
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18LF2680ISO,PIC18LF2680-I/SO-NDR
Standard Package 27
Win Source Part Number 1322460-PIC18LF2680-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC18LF2680-I/SO CAD Model

Description

Microchip Technology PIC18LF2680-I/SO Microcontroller

The PIC18LF2680-I/SO from Microchip Technology is a high-performance microcontroller designed to cater to a wide range of applications, particularly in the automotive and industrial sectors. This device is part of the PIC18F family, renowned for its advanced RISC architecture, which provides the speed and flexibility to handle complex tasks efficiently.

Key Features:

  • Core: The microcontroller features a powerful PIC18 core with a maximum speed of 40 MHz, providing robust processing capabilities for multitasking and real-time control.
  • Memory: It comes equipped with 32 KB of flash program memory, 1536 bytes of RAM, and 256 bytes of EEPROM. This ample memory space allows for sophisticated program storage and efficient data management.
  • Digital Communication: The device includes various communication peripherals such as two Enhanced USART modules, MSSP (Master Synchronous Serial Port) supporting SPI and I2C, and a CAN (Controller Area Network) module for automotive and industrial networking.
  • 10-bit Analog-to-Digital Converter: With up to 13 channels, the built-in ADC facilitates precise analog signal measurement, making it ideal for sensor interfacing and data acquisition.
  • I/O and Peripherals: The PIC18LF2680-I/SO features 25 I/O pins and a range of peripherals, including two Capture/Compare/PWM functions, which are invaluable for motor control and other PWM applications.
  • Power Management: It is designed to operate in a wide voltage range of 2.0V to 5.5V, supporting low-power applications with power-saving modes such as idle and sleep.

Package and Quality:

The microcontroller is available in a 28-pin SOIC package, which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications. The PIC18LF2680-I/SO is built to meet high-quality standards, ensuring reliability and performance consistency for mission-critical applications.

Applications:

Its robust feature set makes the PIC18LF2680-I/SO a versatile choice for a variety of applications, including automotive systems, industrial automation, home appliances, and embedded control systems. The integrated CAN module and extensive I/O capabilities make it particularly well-suited for networked and control-oriented applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.1649 $72.4947
6+ $19.8279 $118.9674
10+ $19.2088 $192.0880
13+ $18.5886 $241.6518
17+ $17.9695 $305.4815
22+ $16.1099 $354.4178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess