EN
  • EN
  • DE

TLK2226GEA

Part No TLK2226GEA
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC ETH TXRX 6PORT GIGABIT 196BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Transceiver
Protocol IEEE 802.3
Number of Drivers/Receivers 2/2
Duplex Full
Supply Voltage - Operating 1.8V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 196-BGA (15x15)
Win Source Part Number 056226-TLK2226GEA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLK2226GEA CAD Model

Description

The TLK2226GEA is an advanced high-speed Ethernet transceiver designed by Texas Instruments, tailored for robust and high-performance data communication applications. This versatile integrated circuit is engineered to facilitate multi-gigabit data transfers, making it an ideal solution for networking infrastructure, enterprise systems, and telecommunications equipment.

Key Features

  • Multiple Speeds: The TLK2226GEA supports various data rates, including 1.25 Gbps, 2.5 Gbps, and 3.125 Gbps, providing flexibility for a range of Ethernet applications.
  • High Port Density: With six bidirectional ports, this transceiver enables high port density for Ethernet switches and routers, optimizing space and power efficiency in system designs.
  • Low Power Consumption: Designed with energy efficiency in mind, the device operates with reduced power consumption, which is critical for minimizing operational costs and thermal footprint.
  • Robust Signal Integrity: The TLK2226GEA features advanced signal conditioning capabilities that enhance signal integrity over extended cable lengths, ensuring reliable data transmission even in challenging environments.
  • Hot-Plug Protection: The transceiver is equipped with hot-plug protection to safeguard against voltage transients during cable insertion and removal, contributing to system reliability and longevity.
  • Programmable Functions: It offers programmable functions such as loopback modes and data rate selection, providing designers with the flexibility to tailor the transceiver to specific application requirements.

Applications

The TLK2226GEA is suitable for a wide range of applications, including:

  • High-density Ethernet switching and routing equipment
  • Data center networking gear
  • Enterprise networking systems
  • Telecommunications infrastructure
  • Industrial control and automation networks

With its combination of performance, versatility, and reliability, the TLK2226GEA from Texas Instruments stands out as a superior choice for designers aiming to build cutting-edge Ethernet communication systems.

You May Also Be Interested in

Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.5531 $85.1062
3+ $34.9154 $104.7462
5+ $33.8243 $169.1215
7+ $32.7332 $229.1324
8+ $31.6421 $253.1368
11+ $28.3688 $312.0568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess