EN
  • EN
  • DE

TLC3548IPWR

Part No TLC3548IPWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 5-V ANALOG, 3-/5-V DIGITAL, 14-BIT, 200-KSPS, 4-/8-CHANNELS SERIAL ANALOG-TO-DIGITAL CONVERTERS WITH 0-5 V (PSEUDODIFFERENTIAL) INPUTS | IC ADC 14BIT SAR 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Resolution 14
Sampling Rate (Per Second) 200k
Number of Inputs 4, 8
Input Type Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Mounting Style SMD
Family Part Number TLC3548
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Win Source Part Number 716685-TLC3548IPWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC3548IPWR CAD Model

Description

The TLC3548IPWR is a high-performance, 14-bit analog-to-digital converter (ADC) from Texas Instruments, designed for precision data acquisition systems and industrial control applications. This ADC is part of the TLC354x family of products, known for their exceptional accuracy, low power consumption, and ease of use.

With a maximum sampling rate of 200 kSPS (kilo-samples per second), the TLC3548IPWR is capable of handling high-speed signals without sacrificing the integrity of the data. It operates on a single 5V power supply, making it compatible with a wide range of microcontrollers and digital systems.

One of the key features of the TLC3548IPWR is its 8-channel multiplexer, which allows for multiple single-ended or differential inputs. This makes the device highly versatile for multi-signal environments. The integrated programmable gain amplifier (PGA) provides selectable gains of 1, 2, 4, or 8, further enhancing its adaptability to different signal levels.

The TLC3548IPWR comes in a TSSOP-20 package, which is optimized for space-constrained applications. Its power-down feature reduces power consumption to just 4 µW, making it an excellent choice for battery-powered or energy-sensitive systems.

Communication with the TLC3548IPWR is achieved through a flexible, synchronous serial interface that is compatible with standard SPI, QSPI, and MICROWIRE protocols. This allows for easy integration into existing digital systems. Additionally, the device includes a TAG output that can be used in conjunction with an external multiplexer to handle more than eight input signals.

For design flexibility, the TLC3548IPWR also features an auto-sequencing capability, which enables automatic channel scanning without microcontroller intervention. This feature simplifies the design of complex data acquisition systems. Moreover, the device incorporates self-calibration and system calibration options, ensuring accurate performance over time and across various temperature ranges.

In summary, the TLC3548IPWR by Texas Instruments is a robust, feature-rich ADC that delivers high-precision measurements, making it an ideal choice for a wide range of applications including industrial control, medical instrumentation, and data acquisition systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.9679 $68.9679
2+ $56.5890 $113.1780
3+ $54.8206 $164.4618
4+ $53.0522 $212.2088
5+ $51.2838 $256.4190
7+ $45.9786 $321.8502
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess