The TLK1221RHA is a high-performance, radiation-hardened serial link transceiver designed by Texas Instruments specifically for space and harsh environment applications. This robust transceiver is part of TI's extensive line of communication products, offering reliable data transmission at high speeds, which is critical for space missions and advanced scientific research.
Key Features
- High-Speed Performance: The TLK1221RHA operates at a serial line rate of up to 1.6 Gbps, ensuring swift and efficient data transfer for demanding applications.
- Radiation Hardened: With its radiation-hardened design, it can withstand the high levels of ionizing radiation found in space, providing consistent performance without succumbing to failures caused by single-event effects.
- Low Power Consumption: This transceiver is optimized for low power operation, which is a critical consideration in space applications where power resources are limited.
- Flexibility: It supports various data transmission protocols, making it a versatile choice for different communication needs.
- Hot-Plug Protection: The TLK1221RHA includes hot-plug protection that prevents damage during unpowered mate/de-mate operations.
- Temperature Range: It operates over a wide temperature range, ensuring reliability in extreme environmental conditions.
Applications
The TLK1221RHA is ideal for use in a range of high-reliability applications, including:
- Satellite Communications
- Deep Space Probes
- Space Station Equipment
- Radiation-Intensive Industrial Environments
Technical Specifications
Attribute
Description
Part Number
TLK1221RHA
Data Rate
Up to 1.6 Gbps
Power Supply
3.3V ±0.3V
Operating Temperature Range
-55°C to +125°C
Package
Hermetic Ceramic
Standards Compliance
Meets or exceeds the requirements of space-level electronic components
For more detailed information, refer to the TLK1221RHA datasheet and user guides provided by Texas Instruments.