Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input CML, CMOS, LVDS, LVPECL
Output LVDS
Maximum Input Frequency 300MHz
Supply Voltage - Operating 3.15 V to 3.45 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 12-MSOP
Win Source Part Number 1064208-LTC6957IMS-2#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6957IMS-2#PBF CAD Model

Description

LTC6957IMS-2#PBF - Clock Buffer and Divider from Linear Technology

The LTC6957IMS-2#PBF is a high-performance, low phase noise clock buffer and divider integrated circuit, designed and manufactured by Linear Technology. This device is specifically engineered to address the needs of precision timing applications, offering a robust solution for distributing and dividing a clock signal with minimal degradation in signal quality.

Key Features:

  • Low Additive Phase Noise: The LTC6957IMS-2#PBF is optimized for applications requiring low phase noise performance, ensuring high-fidelity signal processing and timing accuracy.
  • Divider Ratios: This component offers a variety of programmable divider ratios, making it a versatile choice for different system clock requirements.
  • High-Speed Operation: Capable of handling clock speeds that are essential for high-speed digital systems, this device ensures that the integrity of the clock signal is maintained throughout the system.
  • Multiple Outputs: The LTC6957IMS-2#PBF provides multiple outputs, allowing for the distribution of the clock signal to various parts of a system without the need for additional buffer components.
  • Supply Voltage Range: It operates over a wide supply voltage range, accommodating various power supply levels and ensuring compatibility with different system architectures.
  • Temperature Range: The device is designed to perform reliably over an extended temperature range, suitable for industrial and other demanding environments.

Applications:

The LTC6957IMS-2#PBF is ideal for use in a range of applications where precise clock distribution and division are critical. These include data communication systems, test and measurement equipment, wireless infrastructure, and high-speed data acquisition systems. Its performance characteristics also make it suitable for use in radar systems, instrumentation, and aerospace and defense electronics where signal integrity and timing precision are paramount.

Product Packaging:

The product is offered in a compact MSOP package, designated by the 'IMS' in the part number, which is conducive to space-constrained applications while providing adequate thermal performance and ease of PCB layout design.

You May Also Be Interested in

Micrel
ULTRRA-PRECISION 1:8 FANOUT BUFFER WITH LVPECL OUTPUTS AND INTERNAL TERMINATION
Need more? Email Us
ECAD model for SY58032UMGTR
Microchip Technology
IC CLK BUFFER 1:3 150MHZ SOT23-6
Lowest to $1.2098
ECAD model for PL133-37TC
IDT, Integrated Device Technology Inc
LOW SKEW, 1-TO-4, CRYSTAL OSCILLATOR/LVCMOS-TO-3.3V LVPECL FANOUT BUFFER
Lowest to $9.4135
ECAD model for ICS8535AGI-31LFT
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
ECAD model for HMC940LC4BTR
ON Semiconductor
3.3V / 5V ECL 1:2 Differential Fanout Buffer
Lowest to $6.8045
ECAD model for MC100EP11DTR2
Maxim Integrated
LVTTL/TTL-to-Differential LVPECL/PECL Translators
Lowest to $5.2559
ECAD model for MAX9370ESA
Texas Instruments
Dual Clock Divider Buffer
Lowest to $26.9703
ECAD model for LMK01801BISQE
Integrated Circuit Systems
4 : 1, SINGLE-ENDED MULTIPLEXER
Lowest to $56.4747
ECAD model for ICS83054AGILFT
IDT, Integrated Device Technology Inc
LOW SKEW, 1-TO-8, CRYSTAL OSCILLATOR/LVCMOS-TO-3.3V LVPECL FANOUT BUFFER
Lowest to $14.6242
ECAD model for ICS8538BG-31LFT

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.9091 $71.8182
3+ $33.6364 $100.9092
5+ $32.5000 $162.5000
7+ $30.2273 $211.5911
9+ $29.0910 $261.8190
11+ $27.9546 $307.5006
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,450 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention