EN
  • EN
  • DE

TLE2082AMDR

Part No TLE2082AMDR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1099664-TLE2082AMDR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLE2082AMDR CAD Model

Description

The TLE2082AMDR from Texas Instruments is a high-performance, dual operational amplifier that is part of the Excalibur low-noise, high-speed series. This integrated circuit is specifically designed to offer a more reliable and efficient solution for various applications, including audio and instrumentation amplifiers, active filters, and other signal processing tasks.

Key Features

  • Low Noise: The TLE2082AMDR boasts a low noise density, making it ideal for audio applications and other sensitive signal processing tasks where maintaining signal integrity is crucial.
  • High Speed: With a high slew rate and bandwidth, this operational amplifier can handle fast signal transitions, ensuring minimal distortion in high-speed applications.
  • Wide Supply Range: It operates over a wide supply range, accommodating various power supply configurations and making it versatile for multiple applications.
  • JFET-Input: The JFET input provides high input impedance and low input bias currents, which is beneficial for high-impedance sensor interfaces and buffer applications.
  • Output Short-Circuit Protection: The TLE2082AMDR is equipped with output short-circuit protection, which enhances the reliability of the device in the event of a fault condition.
  • Thermal Shutdown Protection: Thermal shutdown protection is included to prevent damage from overheating, further ensuring the longevity and stable operation of the amplifier.

Applications

The versatile nature of the TLE2082AMDR makes it suitable for a broad range of applications, including:

  • Professional Audio Equipment
  • Precision Instrumentation Amplifiers
  • Active Filters and Oscillators
  • Medical Instrumentation
  • Analog Signal Conditioning

Package and Quality

The TLE2082AMDR comes in an 8-pin SOIC package, which is compact and suitable for surface-mount technology, allowing for efficient use of PCB space. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet the rigorous standards of the industry, ensuring performance and reliability for the end-user.

You May Also Be Interested in

Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess