The TLE2074ACDWR from Texas Instruments is a high-performance, precision operational amplifier that comes in a robust, surface-mount package. Designed with advanced JFET-input technology, this op-amp delivers a unique blend of speed, low input bias currents, and low offset voltage. This makes it an excellent choice for a wide range of applications, including high-fidelity audio processing, sensor amplification, and active filtering.
Key Features
- Quad Operational Amplifier: The TLE2074ACDWR contains four independent op-amps in a single package, which is ideal for space-constrained applications requiring multiple amplification stages.
- Low Noise: With a low noise density of 15 nV/√Hz at f = 1 kHz, the TLE2074ACDWR is suitable for applications requiring high signal integrity.
- High Output Drive Capability: It can deliver a high output current, making it capable of driving heavy loads.
- Wide Supply Range: The device operates from a supply voltage range of ±4 V to ±18 V, providing flexibility in various power environments.
- Low Input Bias Current: The JFET input stage ensures a low input bias current of 50 pA, which is crucial for high-impedance sensor circuits.
- Extended Temperature Range: It is designed to operate over an extended industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh conditions.
- Surface-Mount Device (SMD): The TLE2074ACDWR comes in a 16-pin SOIC package, suitable for automated SMD assembly processes.
Applications
The versatile nature of the TLE2074ACDWR op-amp allows it to be used in a variety of circuits and systems, including:
- Professional Audio Equipment
- Active Filters and Signal Conditioning
- Data Acquisition Systems
- Analog-to-Digital Converters
- Medical Instrumentation
- Test and Measurement Equipment
Whether you're designing a high-end audio system or sophisticated medical devices, the TLE2074ACDWR from Texas Instruments offers the performance and reliability needed to achieve outstanding results.