Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Inductance 28µH
Mounting Type Surface Mount
Size / Dimension 0.417" L x 0.357" W (10.60mm x 9.08mm)
Height - Seated (Max) 0.394" (10.00mm)
Operating Temperature -40°C ~ 125°C
Ultra Librarian 3D Model Ultra Librarian BM6155NLT CAD Model

Description

NULL

You May Also Be Interested in

Pulse
IC CHIP
Need more? Email Us
ECAD model for BX4146H
Pulse
PULSE XFMR 1CT:1CT TX 1CT:1CT RX
Lowest to $1.4662
ECAD model for HX1224CNL
Bourns Inc.
XFMR 3.3-5V/3.3-15V,350MA PK TR
Lowest to $9.9769
ECAD model for HCTSM80102AAL-E
Pulse
IC CHIP
Need more? Email Us
ECAD model for H5143ANLT
Pulse
LAN DISCRETE TRANSFORMER MODULES | MODULE TRANSFMR CMC ETHERNT 10BT
Need more? Email Us
ECAD model for ST7010T
Schurter Inc.
IL5 PULSE TRANSFORMER THT 0.1A
Need more? Email Us
ECAD model for IL-10-0001
Halo Electronics Inc
ISO MOD 1G 24P SMD
Need more? Email Us
ECAD model for TG1G-S031NYRL
Pulse
Star Magnetics™ 10/100BASE-T Transformer Modules with PoE* Option and 1:1 Turns Ratios | XFRMR MODULE 2PORT 1:1 10/100
Need more? Email Us
ECAD model for H1305NL
Pulse
T1/E1/CEPT/ISDN-PRI TRANSFORMERS | XFRMR 4PORT 1:2CT 1.2MH SMD
Lowest to $2.1914
ECAD model for T1065NL

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention