EN
  • EN
  • DE

TLE2062BMDR

Part No TLE2062BMDR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description EXCALIBUR JFET-INPUT HIGH-OUTPUT-DRIVE mPOWER OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1269306-TLE2062BMDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE2062BMDR CAD Model

Description

Product Overview: Texas Instruments TLE2062BMDR

The TLE2062BMDR is a high-performance, dual operational amplifier (op-amp) produced by Texas Instruments, a leader in semiconductor technology. This op-amp is designed to offer a perfect blend of features suitable for a wide array of applications ranging from consumer electronics to industrial control systems. It stands out for its low-power consumption, enhanced reliability, and robust performance.

Key Features

  • Low Power Consumption: The TLE2062BMDR is optimized for low-power operations, making it an ideal choice for battery-powered devices and energy-efficient applications.
  • High Output Drive: This op-amp can deliver a high output current, providing excellent drive capability which is essential for driving heavy loads.
  • Wide Supply Range: It operates over a broad supply voltage range, accommodating various power supply requirements and ensuring versatility across different circuit designs.
  • Improved Reliability: With built-in electrostatic discharge (ESD) protection, the TLE2062BMDR ensures improved reliability and a longer operational lifespan.
  • Low Noise Performance: The device is engineered to maintain low noise levels, which is crucial for precision applications where signal integrity is paramount.

Applications

The versatility of the TLE2062BMDR makes it suitable for numerous applications, including:

  • Audio and video equipment
  • Telecommunications systems
  • Analog signal processing
  • Sensors and instrumentation
  • Active filters and data acquisition systems

Package and Quality

The TLE2062BMDR comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is widely used and preferred for its compact size and ease of PCB mounting. Texas Instruments ensures that this product meets high-quality standards, with rigorous testing and quality control processes in place to guarantee performance and dependability.

In summary, the TLE2062BMDR from Texas Instruments is a superior choice for designers looking for a dual op-amp that offers low power consumption, high output drive, and reliable operation across a variety of applications. Its combination of features ensures that it can meet the needs of both complex industrial systems and simple consumer electronics, making it a highly adaptable component in the field of electronic design.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess