EN
  • EN
  • DE

TLE2037AQDRQ1

Part No TLE2037AQDRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION POERATIONAL AMPLIFIERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Excalibur
Packaging Reel - TR
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 7.5 V/μs
GBP - Gain Bandwidth Product 50MHz
Current - Input Bias 15nA
Voltage - Input Offset 10μV
Operating Supply Current 3.8mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 8 V ~ 38 V, ±4 V ~ 19 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1269279-TLE2037AQDRQ1
Manufacturer Homepage www.ti.com
Family Name TLE2037A-Q1
Introduction Date March 19, 2010
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE2037AQDRQ1 CAD Model

Description

Overview of TLE2037AQDRQ1

The TLE2037AQDRQ1 is a high-precision, low-noise operational amplifier designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular component is part of the TLE2037 series, which is known for its exceptional performance in terms of speed and accuracy, making it an ideal choice for a wide range of applications, including instrumentation, audio processing, and data acquisition systems.

Key Features

  • Low Noise: The TLE2037AQDRQ1 boasts a low noise density, which is critical for applications requiring high signal fidelity and minimal distortion.
  • Precision: With its high level of precision, this op-amp ensures accurate signal amplification, which is essential for sensitive electronics and measurement equipment.
  • High-Speed Performance: The device offers a fast slew rate and wide bandwidth, which enables it to handle rapid signal changes efficiently, making it suitable for high-speed applications.
  • Stability: It is designed to be stable over a wide range of operating conditions, ensuring reliable performance even under varying environmental factors.
  • Low Power Consumption: The TLE2037AQDRQ1 is optimized for low power consumption, which is beneficial for battery-powered devices and energy-efficient systems.
  • Robust Design: This product comes in a highly durable package, ensuring long-term reliability and resistance to harsh conditions, which is reflected in its automotive qualification (QDRQ1).

Applications

The versatility of the TLE2037AQDRQ1 makes it suitable for a variety of applications, including:

  • Automotive sensor signal conditioning
  • Precision analog circuits
  • Active filters and oscillators
  • Professional audio equipment
  • Test and measurement systems

Quality and Reliability

As an automotive-qualified product, the TLE2037AQDRQ1 meets stringent quality and reliability standards required for use in automotive applications. It is designed to withstand the rigorous conditions encountered in the automotive environment, such as temperature extremes and vibrations.

Conclusion

The TLE2037AQDRQ1 from Texas Instruments is a top-tier operational amplifier that offers a blend of precision, low noise, and high-speed performance. Its robust design and low power consumption make it an excellent choice for engineers and designers looking to create reliable and efficient systems across a broad spectrum of applications.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2059 $52.0590
21+ $4.8765 $102.4065
32+ $4.7117 $150.7744
46+ $4.3822 $201.5812
60+ $4.2175 $253.0500
75+ $4.0527 $303.9525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,093 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess