EN
  • EN
  • DE

PIC16LC558-04/SS

Part No PIC16LC558-04/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 20SSOP / PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 13
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number PIC16LC558
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16LC558-04/SS-NDR
Standard Package 67
Win Source Part Number 1319146-PIC16LC558-04/SS
Ultra Librarian 3D Model Ultra Librarian PIC16LC558-04/SS CAD Model

Description

Microchip Technology's PIC16LC558-04/SS Microcontroller

The PIC16LC558-04/SS is a highly capable 8-bit microcontroller from Microchip Technology, designed to deliver robust performance in a wide range of embedded applications. This particular model is part of the renowned PIC16 family, which is well-known for its user-friendly interface, low power consumption, and high efficiency.

Encapsulated in a sleek SSOP (Shrink Small Outline Package), the PIC16LC558-04/SS offers a compact footprint, making it an ideal choice for space-constrained applications. Its operating voltage ranges from 2.5V to 5.5V, allowing for flexible power management and compatibility with both battery-powered and line-powered devices.

Key Features:

  • Integrated EEPROM: This microcontroller comes with built-in Electrically Erasable Programmable Read-Only Memory (EEPROM), providing reliable non-volatile storage for critical data that must be preserved between power cycles.
  • High-speed Performance: With a maximum clock speed of 4 MHz, the PIC16LC558-04/SS is designed to execute instructions quickly, enhancing the overall performance of the system.
  • Flexible Timer Modules: It includes versatile timer modules that can be used for a variety of functions, such as event counting, pulse generation, and time measurement, adding to its functionality.
  • I/O Ports: The device is equipped with multiple general-purpose input/output (GPIO) ports, which can be programmed for a variety of digital interface functions, increasing its utility in different application scenarios.
  • Low Power Consumption: With features like power-saving Sleep mode, the microcontroller is optimized for low power consumption, making it suitable for battery-operated devices.

The PIC16LC558-04/SS is a versatile component that can be utilized in a diverse array of applications, such as automotive systems, consumer electronics, industrial automation, and more. Its combination of EEPROM, efficient processing capabilities, and flexible I/O options make it a go-to choice for designers and engineers looking to create sophisticated and reliable products.

Microchip Technology's commitment to quality ensures that the PIC16LC558-04/SS is a microcontroller that can meet the demands of your next high-performance embedded design project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess