Overview of Texas Instruments TLC7733MFKB
The Texas Instruments TLC7733MFKB is a precision voltage supervisor designed for monitoring power supplies in digital systems. It ensures that the microprocessor, or other critical system voltages, are within acceptable limits. The TLC7733MFKB provides a high level of reliability and functionality, making it an ideal choice for maintaining system integrity in the event of power fluctuations.
Key Features
- Voltage Supervision: The device monitors the supply voltage and keeps the system within operational limits, ensuring stability and preventing data corruption.
- Programmable Reset Delay: It offers a programmable delay time for the reset, allowing designers to customize the reset response to specific system requirements.
- Low Power Consumption: With its low power design, the TLC7733MFKB is suitable for battery-powered applications, where power efficiency is crucial.
- High Accuracy: It provides high accuracy in monitoring the voltage levels, which is essential for sensitive electronic components and systems.
- Wide Operating Temperature Range: The device can operate over a broad temperature range, making it suitable for various environments and applications.
Applications
The TLC7733MFKB is versatile and can be used in a wide range of applications, including:
- Microprocessor or microcontroller systems
- Portable and battery-powered equipment
- Industrial control systems
- Telecommunication systems
- Automotive systems
Technical Specifications
The technical specifications of the TLC7733MFKB include:
- Supply Voltage Range: Typically 2.7V to 6V
- Reset Threshold Voltage: Precise factory-programmed options available
- Reset Output: Active-low, push-pull
- Temperature Range: -40°C to +85°C
- Package: 8-pin SOIC
Conclusion
The TLC7733MFKB from Texas Instruments is a robust voltage supervisor, providing essential protection for digital systems. With its precision voltage monitoring and low power consumption, it is the go-to solution for designers looking to enhance system reliability in a variety of applications.