EN
  • EN
  • DE

TLC59711PWP

Part No TLC59711PWP
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR LINEAR 60MA 20HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Package Tube
Product Status Active
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 12
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 5.5V
Voltage - Output 17V
Current - Output / Channel 60mA
Frequency 10MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-HTSSOP
Base Product Number TLC59711
Standard Package 70 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851877-TLC59711PWP
Ultra Librarian 3D Model Ultra Librarian TLC59711PWP CAD Model

Description

Texas Instruments TLC59711PWP LED Driver

The Texas Instruments TLC59711PWP is a highly versatile and efficient 12-channel, 16-bit ES-PWM LED driver, specifically designed to enable precise color and brightness control for LED lighting solutions. This integrated circuit is housed in a HTSSOP package, making it an ideal choice for space-constrained applications.

With its 16-bit resolution for each channel, the TLC59711PWP allows for smooth and deep color dimming capabilities, resulting in superior lighting effects that can be tailored to the specific needs of any project. The device is capable of handling a wide range of input voltages, typically from 3.0V to 5.5V, which makes it suitable for various power supply configurations.

One of the standout features of the TLC59711PWP is its support for a constant-current sink, which means that each of the 12 output channels can be individually adjusted to ensure consistent brightness across all connected LEDs. This is particularly important in applications where uniformity of light output is critical, such as in architectural lighting, signage, and decorative purposes.

The driver also includes a built-in oscillator for grayscale PWM control, which eliminates the need for an external PWM controller and simplifies the design process. Additionally, the TLC59711PWP can be easily programmed via a two-wire signal interface, which allows for multiple devices to be connected in series while minimizing the number of I/O pins required from the controlling microcontroller.

Thermal protection is also a key component of the TLC59711PWP design, ensuring that the device operates safely under a wide range of conditions and prolonging the lifespan of the LEDs. The driver's error detection and management capabilities further enhance its reliability and robustness in demanding applications.

Whether you're developing a professional lighting system, a commercial display, or an artistic installation, the Texas Instruments TLC59711PWP offers the precision, efficiency, and reliability to bring your vision to life with vibrant, consistent, and controllable light.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7271 $51.9981
26+ $3.8786 $100.8436
40+ $3.7574 $150.2960
56+ $3.6362 $203.6272
72+ $3.5150 $253.0800
96+ $3.1514 $302.5344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess