EN
  • EN
  • DE

TLC5923DAP

Part No TLC5923DAP
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description LED DRIVER | IC LED DRIVER LIN 80MA 32HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Minimum) 3V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 17V
Current - Output / Channel 80mA
Frequency 30MHz
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package 32-HTSSOP
Family Part Number TLC5923
Manufacturer Pack Quantity 46
MSL Level 3 (168 Hours)
Win Source Part Number 1269116-TLC5923DAP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC5923DAP CAD Model

Description

The Texas Instruments TLC5923DAP is a highly efficient, 16-channel constant-current sink driver designed to control LED arrays. This integrated circuit (IC) is ideal for applications requiring precise illumination control, such as LED displays, backlighting systems, and other general-purpose LED lighting solutions.

Key Features

  • Output Channel Count: The TLC5923DAP features 16 constant-current sink channels, allowing for the management of multiple LEDs with a single IC.
  • Output Current Adjustment: Each channel's output current is adjustable with an external resistor, providing fine control over the brightness of the connected LEDs.
  • Constant Current Accuracy: The device delivers excellent constant current accuracy between channels and among devices, ensuring uniform brightness across your LED array.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the IC from overheating, enhancing the longevity and reliability of both the driver and the LEDs it controls.
  • Flexible Power Supply: With an operating voltage range from 3.0V to 5.5V, the TLC5923DAP can accommodate various power supply options, making it versatile for different design requirements.
  • Serial Interface: The IC includes a serial interface for data input and a serial output for cascading multiple devices, making it easy to expand your LED system without the need for additional control lines.

Applications

The TLC5923DAP is well-suited for a wide range of applications, including:

  • LED video displays
  • Message boards
  • Signage and decorative lighting
  • Instrument panel lighting
  • Channel letters

Package and Quality

This driver comes in a PowerPAD-38 package, which is designed to enhance thermal performance. Texas Instruments is known for its commitment to quality, and the TLC5923DAP is no exception, meeting high standards for performance and reliability.

For those looking to create sophisticated LED lighting systems with precise control and high reliability, the TLC5923DAP from Texas Instruments offers a compelling solution that balances functionality with ease of use.

You May Also Be Interested in

STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1670 $50.0040
30+ $3.4191 $102.5730
46+ $3.3123 $152.3658
63+ $3.2054 $201.9402
81+ $3.0986 $250.9866
108+ $2.7780 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,100 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess