EN
  • EN
  • DE

TLC59213AIPWT

Part No TLC59213AIPWT
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC DRIVER 8BIT PAR I/O 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type D-Type Latch
Output Type Tri-State
Supply Voltage - Operating 4.5 V to 13.2 V
Independent Circuits 1
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 1108391-TLC59213AIPWT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC59213AIPWT CAD Model

Description

Overview of Texas Instruments TLC59213AIPWT

The TLC59213AIPWT is a sophisticated integrated circuit designed by Texas Instruments, renowned for its expertise in semiconductor design. This device is part of the TLC5921x family and is tailored for driving light-emitting diodes (LEDs) and other output indicators. It is a versatile component suitable for a wide range of applications, including industrial control systems, automotive, and consumer electronics.

Key Features

  • Output Configuration: The TLC59213AIPWT features 8-bit serial-in, parallel-out shift registers that drive 8 output channels. Each channel has a constant current sink output, which ensures uniform brightness for LEDs.
  • Current Capability: This device can support up to 120 mA per channel, with the capability of handling up to 30 V on the output side. This makes it suitable for various high-power applications.
  • Enhanced Thermal Performance: Packaged in a TSSOP (Thin Shrink Small Outline Package) with PowerPAD™, the TLC59213AIPWT is designed for improved thermal dissipation, ensuring reliable performance even under high current operation.
  • Flexible Operation: It operates over a wide supply voltage range from 4.5 V to 5.5 V, allowing for use in a variety of voltage environments.
  • Shift Register: The built-in shift register allows for easy serial data input, simplifying the interface with microcontrollers or other control units.
  • Error Detection: The device includes an error detection feature that monitors the output current, enhancing system reliability by identifying potential issues.

Applications

The TLC59213AIPWT is designed for applications that require multiple LED driving capabilities with consistent current output. Its robust design and error detection make it an excellent choice for:

  • Industrial control indicators
  • Automotive dashboard and button backlighting
  • LED displays and signage
  • Consumer electronics

Conclusion

With its combination of high current capability, thermal efficiency, and error detection, the TLC59213AIPWT from Texas Instruments is a reliable and flexible solution for driving LEDs in a multitude of applications. Its easy-to-use serial interface and robust design make it an ideal choice for designers looking to create consistent and bright LED outputs across various industries.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20DIP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-DIP
Lowest to $0.8883
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
Nexperia USA Inc.
IC LATCH 8BIT ADDRESS DHVQFN16 / D-Type, Addressable 1 Channel 1:8 IC Standard 16-DHVQFN (2.5x3.5)
Need more? Email Us
Texas Instruments
IC OCT D TRANSP LATCH 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $1.1641
Texas Instruments
IC D-TYPE LATCH SGL 3-ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.8468
Renesas Electronics America
IC LATCH FLIP FLOP REGISTER DIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9026 $57.0780
65+ $1.5612 $101.4780
100+ $1.5124 $151.2400
140+ $1.4636 $204.9040
180+ $1.4148 $254.6640
240+ $1.2684 $304.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess