EN
  • EN
  • DE

SN74LVC1G74DCTR

Part No SN74LVC1G74DCTR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description SINGLE POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 200MHz
Max Propagation Delay @ V, Max CL 6.4ns @ 5V, 50pF
Current - Output High, Low 32mA, 32mA
Operating Supply Voltage 1.65 V ~ 5.5 V
Current - Quiescent 10μA
Input Capacitance 5pF
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Win Source Part Number 1255568-SN74LVC1G74DCTR
Manufacturer Homepage www.ti.com
Family Name 74LVC1G74
Introduction Date June 06, 2005
ECCN EAR99
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Motor Drive & Control, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G74DCTR CAD Model

Description

The SN74LVC1G74DCTR is a versatile single positive-edge-triggered D-type flip-flop designed and manufactured by Texas Instruments. This high-performance, silicon-gate CMOS device conforms to the JEDEC standard no. 7A. It is a crucial component for a wide array of digital applications, including data storage, data transferring, frequency division, and much more.

Operating on a voltage range from 1.65V to 5.5V, the SN74LVC1G74DCTR is compatible with mixed-voltage system environments, making it particularly suitable for battery-powered and low-voltage applications. Its low power consumption and high-speed operation, with typical tpd of 3.4 ns at 3.3V, make it an efficient choice for modern electronic designs.

The device features a set (SD) and reset (RD) input, which are asynchronous, allowing the user to set the output to high or low without the need for a clock signal. This feature is particularly useful in safety-critical applications where the output state must be controlled immediately, regardless of the clock input condition.

The SN74LVC1G74DCTR comes in a small 8-pin SSOP (DCT) package, optimizing board space without compromising performance. Its pinout is designed for easy PCB layout, with the possibility of routing VCC and GND on the top layer, enhancing signal integrity and reducing noise. The inputs can tolerate voltages up to 5.5V, even when the device is powered off, providing additional flexibility and protection in mixed-voltage environments.

Additionally, the device supports the bus hold feature on the data input, which eliminates the need for external pull-up or pull-down resistors and helps maintain last known state during a high-impedance condition. This feature is beneficial in multiplexed bus systems where the data line needs to be held stable during periods of non-drive.

Texas Instruments ensures that the SN74LVC1G74DCTR meets the stringent requirements of the industrial temperature range of -40°C to 85°C. The device is also RoHS compliant and is designed for lead-free soldering, adhering to environmental standards for electronic components.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4717 $51.8870
230+ $0.4418 $101.6140
355+ $0.4269 $151.5495
505+ $0.3971 $200.5355
655+ $0.3821 $250.2755
820+ $0.3672 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,670 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess